Prices starting from US$4.52
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$7.26 |
820
|
Buy Now | |
TE Store | US$21.02 |
951
|
Buy Now | |
Transfer Multisort Elektronik | US$5.61 |
643
|
Buy Now | |
Heilind Electronics | US$7.30 |
255
|
Buy Now | |
RS Americas | US$5.70 |
163
|
Buy Now | |
Newark Electronics | US$7.38 |
61
|
Buy Now | |
Heilind Electronics Asia | US$7.30 |
59
|
Buy Now | |
SOS electronic | US$5.14 |
56
|
Buy Now | |
element14 | US$6.11 |
26
|
Buy Now | |
Farnell | US$5.57 |
26
|
Buy Now | |
Rapid Electronics | US$6.79 |
4
|
Buy Now | |
Chip One Stop | US$8.69 |
4
|
Buy Now | |
Distrelec | US$6.21 |
3
|
Buy Now | |
Future Electronics | US$4.52 |
-
|
Buy Now | |
Avnet America | US$4.57 |
-
|
Buy Now | |
Boersig | US$5.66 |
-
|
Buy Now | |
TTI Europe | US$4.69 |
-
|
Buy Now | |
Sager | US$5.03 |
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 5Contacts |
Sensor Contact Type | Screw Socket |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Contact Material | Bronze |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 60V |
SVHC | No SVHC (17-Dec-2015) |
For Use With | Sensors & Actuators |
M12,FEMALE,STRAIGHT,A CODE,5P,PG7,GOLD Connector System: Wire-to-Wire Number of Positions: 5 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 4 A Wire-to-Wire 5 Wire & Cable | M12 Field Installable Unshielded | Part Number: T4110001051-000 | Internal Number: T4110001051-000 | TE Connectivity | TE Store |
M12,FEMALE,STRAIGHT,A CODE,5P,PG7,GOLD | RS |
Plug | Transfer Multisort Elektronik |
M12,FEMALE,STRAIGHT,A CODE,5P ,PG7,GOLD | Heilind Electronics |
Connector, Circular, Female, Unshielded, Screw, 4A, 60V, Right Angle, M12 Series | TE Connectivity T4110001051-000 | RS Americas |
Sensor Connector, M12, Rcpt, 5Pos, Cable | Newark Electronics |
Circular Industry Connector M12 F 5P Cable Mount, Cod.A, PG7, IP67 | SOS electronic |
SENSOR CONNECTOR, M12, RCPT, 5POS | element14 |
M12 FEMALE STRAIGHT A CODE 5P PG7 GOLD | Rapid Electronics |
TE Connectivity Circular Connector, M12, Socket, Straight, Poles - 5, Cable Termination / Wire, Cable Mount | Distrelec |
M12,FEMALE,STRAIGHT,A CODE,5P, | TTI Europe |
Circular Metric Connectors M12,FEMALE,STRAIGHT, A CODE,5P,PG7,GOLD | Sager |
Where can I find additional details, specifications and documents for a T4110001051-000?
Additional datasheets, footprints and schematics for T4110001051-000 are listed on our Part Details page. You can also find images and similar parts to T4110001051-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4110001051-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4110001051-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4110001051-000 fall under?
The T4110001051-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4110001051-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4110001051-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4110001051-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4110001051-000 have stock available?
Authorised distributors including TE Store, RS, Transfer Multisort Elektronik, Heilind Electronics and RS Americas have stock available or on a lead time for T4110001051-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4110001051-000 often in real-time on the comparison pages.
What if I can't find stock of T4110001051-000?
You can fill out our help required form which you can use to request a quote for T4110001051-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.