Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-1828740-1,
CS3746-000 |
Prices starting from US$3.29
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.45
|
No stock
|
Buy Now | |
RS Americas
from US$3.55
|
89
in stock
|
Buy Now | |
TE Store
from US$5.26
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$3.82
|
1
in stock
|
Buy Now | |
Avnet America
from US$3.29
|
-
|
Buy Now | |
element14
from US$4.45
|
-
|
Buy Now | |
Boersig
from US$3.54
|
-
|
Buy Now | |
Farnell
from US$5.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PBT |
---|---|
Color | Black |
Comment | ODVA Connector. Qualified to Telcordia GR-326 and TIA/EIA 568B.3 |
Packaging Method | Package |
Packaging Quantity | 1 |
Accessory Type | Protective Cover, Protective Cap |
Sealed | Yes |
Connector Style | Plug |
Connector Type | LC ODVA |
Product Type | Accessory |
Connector Dust Cover Industrial Ethernet | TE Connectivity 1828740-1 | RS Americas |
ASSEMBLY, PROTECTIVE CAP Connector Cover Type: Protective Cap Protective Cover Compatible With Connector Style: Plug Primary Product Material: PBT Primary Product Color: Black Packaging Method: Package Protective Cap Plug PBT | Fiber Connector Covers & Cap | Part Number: 1828740-1 | Internal Number: 1828740-1 | Alias Number: AMP-0-1828740-1 | Black | TE Connectivity | TE Store |
Fiber Optic Cable Assemblies Connector Dust Cover |Amp Te Connectivity 1828740-1 | Newark Electronics |
Connector Accessories Plug LC Connector Protective Cap Polybutylene Terephthalate Black | Avnet America |
DUST CAP, PBT, IP67, CONNECTOR | element14 |
Where can I find additional details, specifications and documents for a 1828740-1?
Additional datasheets, footprints and schematics for 1828740-1 are listed on our Part Details page. You can also find images and similar parts to 1828740-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1828740-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1828740-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1828740-1 fall under?
The 1828740-1 is listed under Fiber Optics > Fiber Optic Connectors > Fiber Connector Covers & Caps.
Can I view similar or alternative parts?
You can view similar parts to 1828740-1 when available in the Fiber Connector Covers & Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1828740-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1828740-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1828740-1 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1828740-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1828740-1 often in real-time on the comparison pages.
What if I can't find stock of 1828740-1?
You can fill out our help required form which you can use to request a quote for 1828740-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.