Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
46,734
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
46,734
in stock
|
Buy Now | |
Distrelec
from US$0.75
|
46,734
in stock
|
Buy Now | |
TE Store
from US$0.89
|
13,039
in stock
|
Buy Now | |
Future Electronics
from US$0.55
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
Boersig
from US$0.79
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 7 |
Contact Current Rating (Max) | 6A |
Operating Voltage | 30VDC |
Centerline (Pitch) | .079in, 2mm |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
Operating Temperature Range | -4 – 176°F, -20 – 80°C |
Power To The Board 7P Rvs 2Mm Pitch Battery Rec. |Amp Te Connectivity 1827685-4 | Newark Electronics |
Power to the Board 7P RVS 2mm pitch Battery Rec. | Rapid Electronics |
TE Connectivity - AMP DC Jack 2mm Battery Rec. Assy. 7P. RVS. | Distrelec |
2mm pitch Battery Rec. Assy. 7Pos. RVS. Connector System: Board-to-Board Number of Positions: 7 Centerline (Pitch): .079 in Centerline (Pitch): 2 mm Connector & Housing Type: Receptacle Board-to-Board 7 .079" 2 mm | Dc Jack Connector | Part Number: 1827685-4 | Internal Number: 1827685-4 | .079" | TE Connectivity | TE Store |
2MM PITCH BATTERY REC. ASSY. 7POS. RVS. | Avnet America |
2mm pitch Battery Rec. Assy. 7Pos. RVS., DC Jack Connectors | TE Connectivity 1827685-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1827685-4?
Additional datasheets, footprints and schematics for 1827685-4 are listed on our Part Details page. You can also find images and similar parts to 1827685-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1827685-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1827685-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1827685-4 fall under?
The 1827685-4 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1827685-4 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1827685-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1827685-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1827685-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, TE Store and Future Electronics have stock available or on a lead time for 1827685-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1827685-4 often in real-time on the comparison pages.
What if I can't find stock of 1827685-4?
You can fill out our help required form which you can use to request a quote for 1827685-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.