Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 7 |
Contact Current Rating (Max) | 6A |
Operating Voltage | 30VDC |
Centerline (Pitch) | 2mm, .079in |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Circuit Application | Power & Signal |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 80 |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Operating Temperature Range | -4 – 176°F, -20 – 80°C |
2Mm Pitch Battery Plug Assy. 7P. H=4.0 |Amp Te Connectivity 1827654-2 | Newark Electronics |
Conn Battery Interconnect PL 7Power POS 2mm Solder RA Thru-Hole 7 Terminal 1 Port | Avnet America |
2mm pitch Battery Plug Assy. 7P. H=4.0, DC Jack Connectors | TE Connectivity 1827654-2 | RS Americas |
2mm pitch Battery Plug Assy. 7P. H=4.0 Connector System: Board-to-Board Number of Positions: 7 Centerline (Pitch): .079 in Centerline (Pitch): 2 mm Connector & Housing Type: Plug Board-to-Board 7 .079" 2 mm | Dc Jack Connector | Part Number: 1827654-2 | Internal Number: 1827654-2 | .079" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1827654-2?
Additional datasheets, footprints and schematics for 1827654-2 are listed on our Part Details page. You can also find images and similar parts to 1827654-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1827654-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1827654-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1827654-2 fall under?
The 1827654-2 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1827654-2 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1827654-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1827654-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1827654-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Avnet Asia and Boersig have stock available or on a lead time for 1827654-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1827654-2 often in real-time on the comparison pages.
What if I can't find stock of 1827654-2?
You can fill out our help required form which you can use to request a quote for 1827654-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.