Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 48 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 3 |
Preloaded | Yes |
Contact Transmits (Typical) | Signal (Data), Power |
Shunts/Shorting Bars | Without |
Contact Style | Straight |
Tail Plating Thickness | 78.74µin, 2µm |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 7.5A, 3.2A |
端子のタイプ | Tab |
Contact Plating Material | Gold |
Contact Layout | Matrix |
Tail Plating Material | Tin |
幅 | 18mm |
Tail Length | 3.4mm, .134in |
Length | 2.2in, 55.91mm |
Width | .708in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Height | .85in, 21.6mm |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | 3.81mm, .098in, 2.5mm, .149in |
CSA File Number | LR7189 |
UL File Number | E28476 |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
UL-Brandschutzklasse | UL 94V-0 |
VDE Tested | No |
CSA Rating | Certified |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Mating Retention Type | Latch |
Lock Type | Latch |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 8 |
Series Number | 2000 |
Insertion Force | Standard |
Header Type | Shrouded |
Connector Type | Header |
Connector System | Wire-to-Board |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Strain Relief | Without |
Sealable | No |
Connector Style | Plug |
Shielded | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D-2600 HYBRID V-HDR ASSY 48P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 48 Number of Rows: 3 PCB Mount Header Vertical Wire-to-Board 48 | Header Assembly: Wire-To-Board & 5A & Gold Plated | Part Number: 1827538-1 | Internal Number: 1827538-1 | TE Connectivity | TE Store |
Dynamic D-2600 Hybrid V-Hdr Assy 48P |Te Connectivity 1827538-1 | Newark Electronics |
Conn Shrouded Header HDR 48 POS 3.81mm Solder ST Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 1827538-1?
Additional datasheets, footprints and schematics for 1827538-1 are listed on our Part Details page. You can also find images and similar parts to 1827538-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1827538-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1827538-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1827538-1 fall under?
The 1827538-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1827538-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1827538-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1827538-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1827538-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1827538-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1827538-1 often in real-time on the comparison pages.
What if I can't find stock of 1827538-1?
You can fill out our help required form which you can use to request a quote for 1827538-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.