Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.81
|
3,820
in stock
|
Buy Now | |
Newark Electronics
from US$1.89
|
3,820
in stock
|
Buy Now | |
Rapid Electronics
from US$1.83
|
3,820
in stock
|
Buy Now | |
Chip One Stop
from US$1.22
|
3,820
in stock
|
Buy Now | |
TE Store
from US$2.98
|
865
in stock
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Cavities | 48 |
Number of Positions | 48 |
Number of Rows | 3 |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Length | 2.309in, 58.65mm |
Height | .897in, 22.8mm |
Width | .622in, 15.8mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Polyester GF |
Centerline (Pitch) | 3.81mm, .1499in |
Housing Color | Black |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
VDE Tested | No |
UL File Number | E28476 |
CSA Rating | Certified |
CSA Certified | Yes |
Panel Mount | No |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Halogen Free | Yes |
For Use With | Header |
Packaging Method | Box |
Packaging Quantity | 40 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Series Number | 2000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Product Type | Connector |
Row-to-Row Spacing | 3.75mm, .147in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers&wire Housings Recpt 48P D-2600 |Amp Te Connectivity 1827540-1 | Newark Electronics |
Headers&Wire Housings RECPT 48P D-2600 | Rapid Electronics |
TE Connectivity - AMP Con DYNAMIC D-2600 HYBRID REC HSG 48P | Distrelec |
DYNAMIC D-2600 HYBRID REC HSG 48P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 48 Centerline (Pitch): .15 in Housing Receptacle Wire-to-Board 48 | Receptacle And Tab Housing: 2.5 Mm Pitch & 250V | Part Number: 1827540-1 | Internal Number: 1827540-1 | .15" | TE Connectivity | TE Store |
Conn Housing RCP 48 POS Crimp ST Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1827540-1?
Additional datasheets, footprints and schematics for 1827540-1 are listed on our Part Details page. You can also find images and similar parts to 1827540-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1827540-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1827540-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1827540-1 fall under?
The 1827540-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1827540-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1827540-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1827540-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1827540-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1827540-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1827540-1 often in real-time on the comparison pages.
What if I can't find stock of 1827540-1?
You can fill out our help required form which you can use to request a quote for 1827540-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.