Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.31
|
521
in stock
|
Buy Now | |
TTI Europe
from US$5.60
|
2,460
in stock
|
Buy Now | |
Newark Electronics
from US$7.14
|
2,266
in stock
|
Buy Now | |
Rapid Electronics
from US$7.13
|
2,266
in stock
|
Buy Now | |
Chip One Stop
from US$6.28
|
2,266
in stock
|
Buy Now | |
Distrelec
from US$7.13
|
2,266
in stock
|
Buy Now | |
Farnell
from US$7.67
|
1,820
in stock
|
Buy Now | |
Future Electronics
from US$5.50
|
660
in stock
|
Buy Now | |
element14
from US$8.26
|
302
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,920
in stock
|
Buy Now | |
Avnet America
from US$5.78
|
-
|
Buy Now | |
RS Americas
from US$9.52
|
-
|
Buy Now | |
Boersig
from US$7.36
|
-
|
Buy Now | |
TE Store
from US$7.53
|
-
|
Buy Now |
Ejector Location | Both Ends |
---|---|
Retention Post Location | Center |
Ejector Type | Locking |
Module Key Type | Offset Left |
Number of Positions | 200 |
Keying | Standard |
Center Key | Offset Left |
Number of Keys | 1 |
Number of Bays | 2 |
Module Orientation | Right Angle |
Number of Rows | 2 |
Socket Style | SO DIMM |
端子の下地めっきの材料 | Nickel |
Socket Type | Memory Card |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Stack Height | .315in, 8mm |
DRAM Voltage | 1.8V |
Centerline (Pitch) | .024in, .6mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Solder Tail |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Surface Mount |
PCB Mount Retention | With |
Circuit Application | Power |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 20 |
Row-to-Row Spacing | .244in, 6.2mm |
Profile | Standard |
Center Post | Without |
Sealable | No |
Product Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
DRAM Type | Double Data Rate (DDR) 2 |
Connector System | Cable-to-Board |
SGRAM Voltage | 1.8V |
Insertion Style | Cam-In |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
DDR SODIMM SOCKET 200P 8H STD | TTI Europe |
Dimm Connectors Ddr Sodimm Socket 200P 8H Std |Amp Te Connectivity 1827341-4 | Newark Electronics |
DIMM Connectors DDR SODIMM SOCKET 200P 8H STD | Rapid Electronics |
TE Connectivity - AMP DDR SODIMM SOCKET 200P 8H STD TYPE | Distrelec |
CONN, DDR SODIMM, CAM-IN LOCKING, 200POS | Farnell |
200 Position 0.60mm Right Angle Surface Mount DIMM Memory Socket | Future Electronics |
CONN, SODIMM SOCKET, 200CONTACTS | element14 |
Memory Card Connector, DDR2, DDR SODIMM, Cam-In Locking, 200 Contacts, Copper Alloy | Avnet Abacus |
DDR SODIMM SOCKET 200P 8H STD TYPE, SO DIMM Sockets | TE Connectivity 1827341-4 | RS Americas |
DDR SODIMM SOCKET 200P 8H STD TYPE DRAM Type: Double Data Rate (DDR) 2 Stack Height: .315 in Stack Height: 8 mm Module Orientation: Right Angle Number of Positions: 200 Double Data Rate (DDR) 2 .315" 8 mm Right Angle | Ddr2 So Dimm Socket | Part Number: 1827341-4 | Internal Number: 1827341-4 | .315" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1827341-4?
Additional datasheets, footprints and schematics for 1827341-4 are listed on our Part Details page. You can also find images and similar parts to 1827341-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1827341-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1827341-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1827341-4 fall under?
The 1827341-4 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SO DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1827341-4 when available in the SO DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1827341-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1827341-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1827341-4 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1827341-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1827341-4 often in real-time on the comparison pages.
What if I can't find stock of 1827341-4?
You can fill out our help required form which you can use to request a quote for 1827341-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.