Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
1,146
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
13,135
in stock
|
Buy Now | |
element14
from US$1.16
|
13,135
in stock
|
Buy Now | |
Farnell
from US$0.96
|
13,135
in stock
|
Buy Now | |
TTI Europe
from US$0.52
|
6,400
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
1,054
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
TE Store
from US$0.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material Thickness | 2.5µm |
---|---|
Contact Mating Area Plating Material Thickness | 1.3µm |
Wire Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | .8 – 1.5mm, .032 – .059in |
Wire Size | 28 – 24AWG, .08 – .24mm² |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
実装方法 | Loose Piece |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Contact, Socket, Idt, 28-22Awg Rohs Compliant: Yes |Te Connectivity 182734-3 | Newark Electronics |
CONTACT, SOCKET, IDT, 28-22AWG | element14 |
CONTACT REC HE13 COSI LOOSE PI | TTI Europe |
Crimp connector,rcpt,HE13,He14,28-24AWG | RS |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
AMPMODU HE14 PCB Conn Contact, Female, Crimp, Gold over Nickel Plating 28 to 24 AWG | TE Connectivity 182734-3 | RS Americas |
Special Order: CONTACT REC HE13 COSI LOOSE PIECE Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Compatible With Wire & Cable Type: Discrete Wire Wire Size: 28 – 24 AWG Socket Gold Tin Discrete Wire | He13/he14 Contact | Part Number: 182734-3 | Internal Number: 182734-3 | 28 – 24 AWG | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 182734-3?
Additional datasheets, footprints and schematics for 182734-3 are listed on our Part Details page. You can also find images and similar parts to 182734-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 182734-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182734-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 182734-3 fall under?
The 182734-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 182734-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 182734-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 182734-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 182734-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for 182734-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 182734-3 often in real-time on the comparison pages.
What if I can't find stock of 182734-3?
You can fill out our help required form which you can use to request a quote for 182734-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.