Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$831.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$907.91
|
No stock
|
Buy Now | |
element14
from US$1,033.52
|
17
in stock
|
Buy Now | |
Rapid Electronics
from US$1,028.37
|
8
in stock
|
Buy Now | |
TTI Europe
from US$938.91
|
5
in stock
|
Buy Now | |
Distrelec
from US$831.34
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$963.35
|
1
in stock
|
Buy Now | |
Boersig
from US$1,011.59
|
1
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Tool Type | - |
---|---|
For Use With | Tyco/Amp HE14 Terminals |
Product Range | - |
Length | 195mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP 28AWG-24AWG Crimp Contacts |
Length | 195mm |
RoHS Compliant | Yes |
TOOL, HAND, CRIMP, HE14 | element14 |
Other Tools HE-14 P G HANDTOOL | Rapid Electronics |
HE-14 P.G.HANDTOOL | TTI Europe |
TE Connectivity HE-14 P.G.HANDTOOL Other Tools HE-14 P G | Distrelec |
Hand Crimp Tool, He14 Connectors | Newark Electronics |
General Hand Tool Used In The Aircraft And Military Industries | Avnet America |
Where can I find additional details, specifications and documents for a 947679-1?
Additional datasheets, footprints and schematics for 947679-1 are listed on our Part Details page. You can also find images and similar parts to 947679-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 947679-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 947679-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 947679-1 fall under?
The 947679-1 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 947679-1 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 947679-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 947679-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 947679-1 have stock available?
Authorised distributors including element14, Rapid Electronics, TTI Europe, Distrelec and Newark Electronics have stock available or on a lead time for 947679-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 947679-1 often in real-time on the comparison pages.
What if I can't find stock of 947679-1?
You can fill out our help required form which you can use to request a quote for 947679-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.