Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Base Material | Copper Alloy |
---|---|
Contact Current Rating (Max) | 2.5A |
Contact Type | Socket |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Wire Size | .079 – .38mm², 28 – 22AWG |
Accepts Wire Insulation Diameter Range | 1.08 – 1.5mm, .0425 – .059in |
Operating Voltage | 50VDC, 50VAC |
Insulation Resistance | 1000MΩ |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
For Use With | Plug Housing |
Circuit Application | Signal |
Packaging Quantity | 6000 |
Packaging Method | Reel |
実装方法 | Reel |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Gic 2.0 Rec Cont Tin Plate Type |Amp Te Connectivity 1827290-1 | Newark Electronics |
Contact RCP Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1827290-1?
Additional datasheets, footprints and schematics for 1827290-1 are listed on our Part Details page. You can also find images and similar parts to 1827290-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1827290-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1827290-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1827290-1 fall under?
The 1827290-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1827290-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1827290-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1827290-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1827290-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 1827290-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1827290-1 often in real-time on the comparison pages.
What if I can't find stock of 1827290-1?
You can fill out our help required form which you can use to request a quote for 1827290-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.