Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADE10A04 |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.57
|
44
in stock
|
Buy Now | |
Rapid Electronics
from US$0.95
|
6,078
in stock
|
Buy Now | |
Distrelec
from US$1.27
|
6,028
in stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
933
in stock
|
Buy Now | |
element14
from US$1.50
|
933
in stock
|
Buy Now | |
Farnell
from US$1.35
|
933
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$1.72
|
-
|
Buy Now | |
Boersig
from US$0.94
|
-
|
Buy Now | |
TE Store
from US$2.12
|
-
|
Buy Now | |
Sager
from US$0.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 10 |
Number of Switches | 10 |
Contact Current Rating | 1A |
Contact Mating Area Plating Material | Gold Flash |
Solder Tail Contact Plating | Gold over Nickel |
Contact Base Material | Copper Alloy |
Auto-Insertable | Yes |
Contact Mating Area Plating Thickness | 1.2µin |
Height | 3.5mm, .138in |
Length | 1.078in, 27.38mm |
Voltage Rating | 5VDC |
Centerline | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Polyphenylene Sulfide (PPS) |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Packaging Quantity | 15 |
Packaging Method | Tube |
Actuator Style | Extended, Slide |
Sealed | No |
Product Type | Switch |
Switch Type | DIP |
Termination Post Length | .157in, 4mm |
Operating Temperature Range | -30 – 85°C |
DIP SW/SIP SW ADE10A04=10 POS DIP SWITCH | Rapid Electronics |
TE Connectivity - AMP Slide Dip Switch 10 Switch SPST | Distrelec |
Dip Switch, Spst, Dip, Through Hole, 100 Ma, 24 V Rohs Compliant: Yes |Alcoswitch Te Connectivity 1825360-6 | Newark Electronics |
DIP SWITCH, 10POS, SPST, SLIDE | element14 |
Dip switch slide 10 way SPST ADE series | RS |
Switch DIP OFF ON SPST 10 Raised Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole | Avnet America |
Alcoswitch, Dip switch slide 10 way SPST ADE series | TE Connectivity 1825360-6 | RS Americas |
Special Order: ADE10A04=10 POS DIP SWITCH Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: No Number of Switches: 10 Gold Flash Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1825360-6 | Internal Number: 1825360-6 | Alias Number: ADE10A04 | TE Connectivity | TE Store |
DIP Switches / SIP Switches ADE10A04=10 POS DIP SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1825360-6?
Additional datasheets, footprints and schematics for 1825360-6 are listed on our Part Details page. You can also find images and similar parts to 1825360-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825360-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825360-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825360-6 fall under?
The 1825360-6 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825360-6 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825360-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825360-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825360-6 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1825360-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825360-6 often in real-time on the comparison pages.
What if I can't find stock of 1825360-6?
You can fill out our help required form which you can use to request a quote for 1825360-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.