Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADE08A04 |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.29
|
1,257
in stock
|
Buy Now | |
TTI Europe
from US$0.43
|
13,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.90
|
10,597
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
6,560
in stock
|
Buy Now | |
element14
from US$1.01
|
1,257
in stock
|
Buy Now | |
Chip One Stop
from US$1.32
|
505
in stock
|
Buy Now | |
Distrelec
from US$1.30
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.17
|
86
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,660
in stock
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
RS Americas
from US$0.97
|
-
|
Buy Now | |
Boersig
from US$0.90
|
-
|
Buy Now | |
TE Store
from US$2.02
|
-
|
Buy Now | |
Sager
from US$0.61
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Number of Switches | 8 |
Number of Positions | 8 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating | 1A |
Solder Tail Contact Plating | Gold over Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 1.2µin |
Auto-Insertable | Yes |
Height | .138in, 3.5mm |
Length | .876in, 22.25mm |
Voltage Rating | 5VDC |
Housing Color | Black |
Housing Material | Polyphenylene Sulfide (PPS) |
Centerline | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Quantity | 20 |
Packaging Method | Tube |
Sealed | No |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Slide, Extended |
Termination Post Length | 4mm, .157in |
Operating Temperature Range | -30 – 85°C |
DIP SW SPST 8P 0.025A 24V | TTI Europe |
DIP Switches/SIP Switches SWITCH DIP SWITCH | Rapid Electronics |
Alcoswitch Series Slide SPST 8 Position Through Hole Dip Switch | Future Electronics |
DIP SWITCH, 8POS, SPST, SLIDE | element14 |
TE Connectivity Switch DIP Through Hole 2.54mm SPST | Distrelec |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
Dip Switch, Spst, Dip, Through Hole, 100 Ma, 24 V Rohs Compliant: Yes |Alcoswitch Te Connectivity 1825360-5. | Newark Electronics |
Switch DIP OFF ON SPST 8 Raised Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole | Avnet Abacus |
Switch, Ade08A04=8 Pos Dip Switch, itch | TE Connectivity 1825360-5 | RS Americas |
Special Order: ADE08A04=8 POS DIP SWITCH Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: No Number of Switches: 8 Gold Flash Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1825360-5 | Internal Number: 1825360-5 | Alias Number: ADE08A04 | TE Connectivity | TE Store |
DIP Switches / SIP Switches SWITCH DIP SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1825360-5?
Additional datasheets, footprints and schematics for 1825360-5 are listed on our Part Details page. You can also find images and similar parts to 1825360-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825360-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825360-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825360-5 fall under?
The 1825360-5 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825360-5 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825360-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825360-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825360-5 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 1825360-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825360-5 often in real-time on the comparison pages.
What if I can't find stock of 1825360-5?
You can fill out our help required form which you can use to request a quote for 1825360-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.