Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADE04A04 |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
3,210
in stock
|
Buy Now | |
TTI Europe
from US$0.50
|
52,535
in stock
|
Buy Now | |
TE Store
from US$1.11
|
36,822
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
5,838
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
5,809
in stock
|
Buy Now | |
Farnell
from US$0.63
|
4,760
in stock
|
Buy Now | |
element14
from US$0.51
|
4,740
in stock
|
Buy Now | |
Jameco Electronics
from US$0.41
|
2,130
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
623
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.64
|
283
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,000
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.98
|
-
|
Buy Now | |
Boersig
from US$0.61
|
-
|
Buy Now | |
Sager
from US$0.40
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Number of Positions | 4 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 4 |
Solder Tail Contact Plating | Gold over Nickel |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating | 1A |
Auto-Insertable | Yes |
Height | 3.5mm, .138in |
Length | .476in, 12.09mm |
Voltage Rating | 5VDC |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Black |
Centerline | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Packaging Method | Tube |
Packaging Quantity | 35 |
Actuator Style | Slide, Extended |
Sealed | No |
Product Type | Switch |
Switch Type | DIP |
Termination Post Length | 4mm, .157in |
Operating Temperature Range | -30 – 85°C |
DIP SW SPST 4P 0.025A 24V | TTI Europe |
ADE04A04=4POS DIP SWITCH Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: No Number of Switches: 4 Gold Flash Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1825360-3 | Internal Number: 1825360-3 | Alias Number: ADE04A04 | TE Connectivity | TE Store |
DIP SW/SIP SW SPST 4POS EXT SLIDE T/H DIP SWITCH | Rapid Electronics |
DIP SW, 4CKT, SPST, 0.1A/24VDC, TH | Farnell |
DIP SWITCH, 4POS, SPST, SLIDE | element14 |
DIP switch,PCB,SPST,4 pos,extended slide | RS |
Dip Switch, Spst, Dip, Through Hole, 100 Ma, 24 V Rohs Compliant: Yes |Alcoswitch Te Connectivity 1825360-3 | Newark Electronics |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
Switch DIP OFF ON SPST 4 Raised Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole | Avnet Abacus |
Switch DIP OFF/ON SPST 4 Raised Slide 0.1A 24VDC PC Pins 2.54mm | Future Electronics |
Switch, Ade04A04=4Pos Dip Switch, itch | TE Connectivity 1825360-3 | RS Americas |
DIP Switches / SIP Switches SPST 4POS EXT SLIDE T/H DIP SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1825360-3?
Additional datasheets, footprints and schematics for 1825360-3 are listed on our Part Details page. You can also find images and similar parts to 1825360-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825360-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825360-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825360-3 fall under?
The 1825360-3 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825360-3 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825360-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825360-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825360-3 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 1825360-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825360-3 often in real-time on the comparison pages.
What if I can't find stock of 1825360-3?
You can fill out our help required form which you can use to request a quote for 1825360-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.