Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADE02A04 |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
142
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
20,880
in stock
|
Buy Now | |
TTI Europe
from US$0.44
|
5,040
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
198
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
142
in stock
|
Buy Now | |
element14
from US$0.46
|
142
in stock
|
Buy Now | |
Distrelec
from US$0.67
|
140
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,600
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
Boersig
from US$0.52
|
-
|
Buy Now | |
TE Store
from US$0.79
|
-
|
Buy Now | |
Sager
from US$0.34
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Number of Switches | 2 |
Number of Positions | 2 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Base Material | Copper Alloy |
Auto-Insertable | Yes |
Contact Mating Area Plating Material | Gold Flash |
Contact Mating Area Plating Thickness | 1.2µin |
Solder Tail Contact Plating | Gold over Nickel |
Contact Current Rating | 1A |
Height | 3.5mm, .138in |
Length | 7.01mm, .276in |
Voltage Rating | 5VDC |
Housing Color | Black |
Centerline | 2.54mm, .1in |
Housing Material | Polyphenylene Sulfide (PPS) |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Method | Tube |
Packaging Quantity | 60 |
Sealed | No |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Slide, Extended |
Termination Post Length | 4mm, .157in |
Operating Temperature Range | -30 – 85°C |
DIP Switches/SIP Switches 2P DIP SWITCH | Rapid Electronics |
DIP SW SPST 2P 0.025A 24V | TTI Europe |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
Dip Switch, 2Pos, Spst, Slide Rohs Compliant: Yes |Alcoswitch Te Connectivity 1825360-1 | Newark Electronics |
DIP SWITCH, 2POS, SPST, SLIDE | element14 |
TE Connectivity Switch DIP Through Hole 2.54mm SPST | Distrelec |
Switch DIP OFF ON SPST 2 Raised Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole | Avnet Abacus |
Switch, Ade02A04=2 Pos Dip Switch, itch | TE Connectivity 1825360-1 | RS Americas |
Special Order: ADE02A04=2 POS DIP SWITCH Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: No Number of Switches: 2 Gold Flash Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1825360-1 | Internal Number: 1825360-1 | Alias Number: ADE02A04 | TE Connectivity | TE Store |
DIP Switches / SIP Switches ADE02A04=2 POS DIP SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1825360-1?
Additional datasheets, footprints and schematics for 1825360-1 are listed on our Part Details page. You can also find images and similar parts to 1825360-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825360-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825360-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825360-1 fall under?
The 1825360-1 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825360-1 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825360-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825360-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825360-1 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 1825360-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825360-1 often in real-time on the comparison pages.
What if I can't find stock of 1825360-1?
You can fill out our help required form which you can use to request a quote for 1825360-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.