Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MSH22204 |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.50
|
914
in stock
|
Buy Now | |
TE Store
from US$2.81
|
3,294
in stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
914
in stock
|
Buy Now | |
element14
from US$1.26
|
914
in stock
|
Buy Now | |
Rapid Electronics
from US$1.53
|
29
in stock
|
Buy Now | |
Chip One Stop
from US$1.94
|
29
in stock
|
Buy Now | |
Avnet America
from US$1.17
|
-
|
Buy Now | |
RS Americas
from US$2.24
|
-
|
Buy Now | |
Boersig
from US$0.90
|
-
|
Buy Now | |
Distrelec
from US$1.32
|
-
|
Buy Now | |
Sager
from US$0.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Material | Thermoplastic |
---|---|
Actuator Color | Black |
Actuator Travel | .158in, 4mm |
Operating Function | On None On |
Number of Actuators | Single |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Terminals Connected | 5-4, 2-1 |
Number of Positions | 2 |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Silver |
Contact Current Rating | .3A |
Width | .2441in, 6.2mm |
Length | .5906in, 15mm |
Actuator Length | 4.5mm, .18in |
PCB Tail Length | .138in, 3.51mm |
UL Flammability Rating | UL 94-HB |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
PCB Mount Retention | With |
PCB Mount Retention Type | Guide Post |
Packaging Method | Tray |
Product Type | Switch |
Grade | Instrumentation |
Actuator Style | Lever |
Switch Style | Low Profile |
Threaded Case | Without |
Terminal Configuration | Standard |
Switch Type | Slide |
Termination Type | PC |
MHS22204=DPDT SL SW VERT AG Configuration (Pole-Throw): Double Pole - Double Throw Product Orientation: Vertical Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 2 Double Pole - Double Throw Vertical Copper Alloy Single | Slide Switch | Part Number: 1825289-1 | Internal Number: 1825289-1 | Alias Number: MSH22204 | TE Connectivity | TE Store |
Slide Sw, Dpdt, 03A, 125Vac Rohs Compliant: Yes |Alcoswitch Te Connectivity 1825289-1 | Newark Electronics |
SLIDE SW, DPDT, 03A, 125VAC | element14 |
Slide Switches DPDT ON-NON-ON TOP T/H SLIDE | Rapid Electronics |
Switch Slide DPDT Top Slide 0.3A 125VAC PC Pins Thru-Hole Tray | Avnet America |
Switch, Mhs22204=Dpdt Sl Sw Vert Ag | TE Connectivity 1825289-1 | RS Americas |
TE Connectivity MHS22204 DPDT SL SW VERT AG Slide Switch | Distrelec |
Slide Switches SWITCH SLIDE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1825289-1?
Additional datasheets, footprints and schematics for 1825289-1 are listed on our Part Details page. You can also find images and similar parts to 1825289-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825289-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825289-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825289-1 fall under?
The 1825289-1 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825289-1 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825289-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825289-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825289-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1825289-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825289-1 often in real-time on the comparison pages.
What if I can't find stock of 1825289-1?
You can fill out our help required form which you can use to request a quote for 1825289-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.