Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MSS120004 |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.85
|
3,290
in stock
|
Buy Now | |
Chip One Stop
from US$1.65
|
3,290
in stock
|
Buy Now | |
Distrelec
from US$1.53
|
3,290
in stock
|
Buy Now | |
TE Store
from US$4.05
|
3,211
in stock
|
Buy Now | |
Future Electronics
from US$1.88
|
-
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
RS Americas
from US$2.86
|
-
|
Buy Now | |
Boersig
from US$1.62
|
-
|
Buy Now | |
TTI Europe
from US$1.48
|
-
|
Buy Now | |
Sager
from US$1.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Travel | .0787in, 2mm |
---|---|
Actuator Color | Black |
Actuator Material | POM |
Number of Actuators | Single |
Terminals Connected | 2-1 |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Number of Positions | 2 |
Contact Current Rating | .3A |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Length | .5551in, 14mm |
Actuator Length | 5mm, .197in |
PCB Tail Length | 3.8mm, .15in |
Width | 5.8mm, .227in |
UL Flammability Rating | UL 94-HB |
Mounting Angle | Vertical |
PCB Mount Retention Type | Guide Post |
PCB Mount Retention | With |
Mounting Type | Through Hole |
Packaging Method | Tray |
Product Type | Switch |
Switch Style | Low Profile |
Grade | Instrumentation |
Threaded Case | Without |
Actuator Style | Top |
Switch Type | Slide |
Terminal Configuration | Standard |
Termination Type | PC |
TE Connectivity 1825257-1 Slide Switch 115V AC 300mA PCB Tail 3.80mm | Rapid Electronics |
TE Connectivity MSS120004 SPDT SL SW VERT AG Slide Switc | Distrelec |
MSS120004=SPDT SL SW VERT AG Configuration (Pole-Throw): Single Pole - Double Throw Product Orientation: Vertical Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 2 Single Pole - Double Throw Vertical Copper Alloy | Slide Switch | Part Number: 1825257-1 | Internal Number: 1825257-1 | Alias Number: MSS120004 | TE Connectivity | TE Store |
SLIDE SWITCH, SPDT, 0.3A, 125VAC, THT | Farnell |
2 Position SPDT Extended Top Actuator Through Hole Vertical Mount Slide Switch | Future Electronics |
Switch Slide ON-ON SPDT Top Slide 15000Cycles PC Pin Through Hole Tray | Avnet America |
Switch, Mss120004=Spdt Sl Sw Vert Ag | TE Connectivity 1825257-1 | RS Americas |
SLIDE SW SPDT 0.3A 125VAC | TTI Europe |
Slide Switches SPDT 2POS TOP T/H SLIDE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1825257-1?
Additional datasheets, footprints and schematics for 1825257-1 are listed on our Part Details page. You can also find images and similar parts to 1825257-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825257-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825257-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825257-1 fall under?
The 1825257-1 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825257-1 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825257-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825257-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825257-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Farnell have stock available or on a lead time for 1825257-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825257-1 often in real-time on the comparison pages.
What if I can't find stock of 1825257-1?
You can fill out our help required form which you can use to request a quote for 1825257-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.