Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
5,664
in stock
|
Buy Now | |
TE Store
from US$0.43
|
28,389
in stock
|
Buy Now | |
element14
from US$0.24
|
5,664
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
3,544
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
383
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
5
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
Sager
from US$0.19
|
-
|
Buy Now |
Actuator Travel | 2mm, .079in |
---|---|
Actuator Color | Black |
Actuator Material | Nylon |
Number of Positions | 2 |
Operating Function | On None On |
Number of Actuators | Single |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Contact Base Material | Copper Alloy |
Contact Current Rating | .2A |
Switch Contact Plating Material | Silver |
PCB Tail Length | 2.4mm, .094in |
Length | .3563in, 9.05mm |
Width | 4.3mm, .169in |
Actuator Length | 3mm, .118in |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention Type | Guide Post |
Mounting Type | Through Hole |
PCB Mount Retention | With |
Mounting Angle | Right Angle |
Packaging Method | Tray |
Switch Style | Low Profile |
Actuator Style | Top |
Terminal Configuration | Standard |
Product Type | Switch |
Switch Type | Slide |
Threaded Case | Without |
Grade | Economy |
Termination Type | PC |
SLIDE SWITCH,SPDT,Right Angle Configuration (Pole-Throw): Single Pole - Double Throw Product Orientation: Right Angle Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 2 Single Pole - Double Throw Right Angle Copper Alloy | Slide Switch | Part Number: 1825232-1 | Internal Number: 1825232-1 | TE Connectivity | TE Store |
SLIDE SWITCH, SPDT, 0.2A, 30VDC, SOLDER | element14 |
Slide Switch, Spdt, 0.2A, 30Vdc, Solder | Newark Electronics |
TE Connectivity - AMP S Switch SPDT On-On Latched 0.2A 30VDC | Distrelec |
Switch: slide | Transfer Multisort Elektronik |
Slide Switch SPDT Through Hole, Right Angle | Future Electronics |
Switch Slide ON None ON SPDT Side Slide 0.2A 30VDC 10000Cycle PC Pins Bracket Mount/Through Hole | Avnet America |
Switch, Slide Switch, Spdt, Right Angle | TE Connectivity 1825232-1 | RS Americas |
Slide Switches SLIDE SWITCH SPDT Right Angle | Sager |
Where can I find additional details, specifications and documents for a 1825232-1?
Additional datasheets, footprints and schematics for 1825232-1 are listed on our Part Details page. You can also find images and similar parts to 1825232-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825232-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825232-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825232-1 fall under?
The 1825232-1 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825232-1 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825232-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825232-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825232-1 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Distrelec have stock available or on a lead time for 1825232-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825232-1 often in real-time on the comparison pages.
What if I can't find stock of 1825232-1?
You can fill out our help required form which you can use to request a quote for 1825232-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.