Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CC3967-000,
AMP-0-1825058-7, ADE04S04 |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.96
|
5,803
in stock
|
Buy Now | |
TTI Europe
from US$0.61
|
92,190
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
10,217
in stock
|
Buy Now | |
element14
from US$0.76
|
10,217
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.25
|
96
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,750
in stock
|
Buy Now | |
Future Electronics
from US$0.81
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now | |
Avnet Asia
from US$0.79
|
-
|
Buy Now | |
Boersig
from US$0.79
|
-
|
Buy Now | |
TE Store
from US$1.20
|
-
|
Buy Now | |
Sager
from US$0.48
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Number of Positions | 4 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 4 |
Solder Tail Contact Plating | Gold over Nickel |
Contact Current Rating | 1A |
Auto-Insertable | Yes |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Mating Area Plating Material | Gold Flash |
Height | 3.5mm, .138in |
Length | .478in, 12.14mm |
Voltage Rating | 5VDC |
Housing Color | Black |
Housing Material | Polyphenylene Sulfide (PPS) |
Centerline | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Quantity | 35 |
Packaging Method | Tube |
Product Type | Switch |
Switch Type | DIP |
Sealed | No |
Actuator Style | Slide, Extended |
Termination Style | Outside L |
Operating Temperature Range | -30 – 85°C |
DIP SW SPST 4P 0.025A 24V | TTI Europe |
Dip Switch, 4Pos, Spst, Slide | Newark Electronics |
DIP SWITCH, 4POS, SPST, SLIDE | element14 |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
Switch DIP OFF ON SPST 4 Extended Slide 0.1A 24VDC Gull Wing 2.54mm SMD | Avnet Abacus |
ADE04S04=DIP SWTCH | Future Electronics |
Switch, Ade04S04=Dip Switch, tch, Ext, Smt-Gw | TE Connectivity 1825058-7 | RS Americas |
Special Order: ADE04S04=DIP SWTCH,EXT,SMT-GW Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: No Number of Switches: 4 Gold Flash Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1825058-7 | Internal Number: 1825058-7 | Alias Number: ADE04S04 | TE Connectivity | TE Store |
DIP Switches / SIP Switches SWITCH DIP SPST EXT ACT 4POS SMD | Sager |
Where can I find additional details, specifications and documents for a 1825058-7?
Additional datasheets, footprints and schematics for 1825058-7 are listed on our Part Details page. You can also find images and similar parts to 1825058-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825058-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825058-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825058-7 fall under?
The 1825058-7 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825058-7 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825058-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825058-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825058-7 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 1825058-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825058-7 often in real-time on the comparison pages.
What if I can't find stock of 1825058-7?
You can fill out our help required form which you can use to request a quote for 1825058-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.