Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADE1004 |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.49
|
1,439
in stock
|
Buy Now | |
TE Store
from US$2.45
|
8,723
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
1,439
in stock
|
Buy Now | |
element14
from US$1.67
|
1,439
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
-
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
RS Americas
from US$1.85
|
-
|
Buy Now | |
Sager
from US$0.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Number of Positions | 10 |
Number of Switches | 10 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Auto-Insertable | Yes |
Solder Tail Contact Plating | Gold over Nickel |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating | 1A |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Base Material | Copper Alloy |
Height | 3.5mm, .138in |
Length | 1.078in, 27.4mm |
Voltage Rating | 5VDC |
Centerline | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Polyphenylene Sulfide (PPS) |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Quantity | 15 |
Packaging Method | Tube |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Slide, Extended |
Sealed | No |
Termination Post Length | .157in, 4mm |
Operating Temperature Range | -30 – 85°C |
ADE1004=DIP SWITCH,EXT,THRU/HL Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: No Number of Switches: 10 Gold Flash Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1825057-9 | Internal Number: 1825057-9 | Alias Number: ADE1004 | TE Connectivity | TE Store |
Dip Switch, Spst, Dip, Through Hole, 100 Ma, 24 V Rohs Compliant: Yes |Alcoswitch Te Connectivity 1825057-9 | Newark Electronics |
DIP SWITCH, 10POS, SPST, SLIDE | element14 |
AD Series 10 Position SPST Extended NonSealed 2.54mm Pitch ThroughHol DIP Switch | Future Electronics |
Switch DIP OFF ON SPST 10 Extended Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Switch, Ade1004=Dip Switch, itch, Ext, Thru/Hl | TE Connectivity 1825057-9 | RS Americas |
DIP Switches / SIP Switches SPST 10POS EXT SLIDE T/H DIP SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1825057-9?
Additional datasheets, footprints and schematics for 1825057-9 are listed on our Part Details page. You can also find images and similar parts to 1825057-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825057-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825057-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825057-9 fall under?
The 1825057-9 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825057-9 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825057-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825057-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825057-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1825057-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825057-9 often in real-time on the comparison pages.
What if I can't find stock of 1825057-9?
You can fill out our help required form which you can use to request a quote for 1825057-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.