Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADE0304 |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.05
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now | |
element14
from US$1.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.72
|
-
|
Buy Now | |
TTI Europe
from US$0.67
|
-
|
Buy Now | |
Sager
from US$0.44
|
-
|
Buy Now | |
Farnell
from US$0.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Number of Switches | 3 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 3 |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Base Material | Copper Alloy |
Solder Tail Contact Plating | Gold over Nickel |
Auto-Insertable | Yes |
Contact Current Rating | 1A |
Contact Mating Area Plating Material | Gold Flash |
Length | 9.6mm, .377in |
Height | .138in, 3.5mm |
Voltage Rating | 5VDC |
Housing Color | Black |
Housing Material | Polyphenylene Sulfide (PPS) |
Centerline | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Packaging Quantity | 45 |
Packaging Method | Tube |
Sealed | No |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Slide, Extended |
Termination Post Length | 4mm, .157in |
Operating Temperature Range | -30 – 85°C |
DIP switch,PCB,SPST,3 pos,extended slide | RS |
Dip Switch, 3 Pos, Spst, Slide | Newark Electronics |
Switch DIP OFF ON SPST 3 Extended Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Switch, Ade0304=Dip Switch, itch, Ext, Thru/Hl | TE Connectivity 1825057-2 | RS Americas |
DIP SWITCH, SPST, 0.1A, 24VDC, THT | element14 |
DIP SW SPST 3P 0.025A 24V | TTI Europe |
DIP Switches / SIP Switches ADE0304 | Sager |
Where can I find additional details, specifications and documents for a 1825057-2?
Additional datasheets, footprints and schematics for 1825057-2 are listed on our Part Details page. You can also find images and similar parts to 1825057-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825057-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825057-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825057-2 fall under?
The 1825057-2 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825057-2 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825057-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825057-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825057-2 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1825057-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825057-2 often in real-time on the comparison pages.
What if I can't find stock of 1825057-2?
You can fill out our help required form which you can use to request a quote for 1825057-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.