Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | SE1DGPC04 |
Prices starting from US$3.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.70
|
No stock
|
Buy Now | |
TE Store
from US$10.50
|
18,109
in stock
|
Buy Now | |
Newark Electronics
from US$6.09
|
2,979
in stock
|
Buy Now | |
Rapid Electronics
from US$4.98
|
2,979
in stock
|
Buy Now | |
Chip One Stop
from US$3.79
|
2,979
in stock
|
Buy Now | |
Distrelec
from US$4.84
|
2,979
in stock
|
Buy Now | |
TTI Europe
from US$4.71
|
950
in stock
|
Buy Now | |
Future Electronics
from US$4.37
|
-
|
Buy Now | |
Avnet America
from US$4.33
|
-
|
Buy Now | |
RS Americas
from US$8.19
|
-
|
Buy Now | |
Boersig
from US$5.13
|
-
|
Buy Now | |
Sager
from US$4.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Travel | .087in, 2.2mm |
---|---|
Actuator Color | Yellow |
Actuator Material | PBT Basin |
Process Seal Material | Silicone Rubber |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Number of Actuators | Single |
Number of Positions | 2 |
Terminals Connected | 1-2, 2-3 |
Operating Function | On None On |
Contact Base Material | Phosphor Bronze |
Switch Contact Plating Material | Gold |
Width | .19in, 5mm |
Length | .37in, 9.5mm |
Actuator Length | 2.8mm, .1102in |
PCB Tail Length | 3.3mm, .13in |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
PCB Mount Retention Type | Extended |
PCB Mount Retention | With |
Switch Style | Process Sealed |
Switch Type | Slide |
Actuator Style | Top |
Product Type | Switch |
Grade | Instrumentation |
Threaded Case | Without |
Terminal Configuration | Standard |
Termination Type | PC |
SE1DGPC04=SEALED SLIDE SWITCH Configuration (Pole-Throw): Single Pole - Double Throw Product Orientation: Vertical Contact Base Material: Phosphor Bronze Number of Actuators: Single Number of Positions: 2 Single Pole - Double Throw Vertical Phosphor Bronze | Slide Switch | Part Number: 1825032-1 | Internal Number: 1825032-1 | Alias Number: SE1DGPC04 | TE Connectivity | TE Store |
Slide Switches Spdt On-None-On Sld |Amp Te Connectivity 1825032-1 | Newark Electronics |
Slide Switches SPDT ON-NONE-ON SLD | Rapid Electronics |
TE Connectivity - AMP Sealed Slide Switch SPDT On-On PC Pin | Distrelec |
SLIDE SW SPDT 0.4VA 20VDC | TTI Europe |
Slide switch,PCB,sealed,SPDT,2 position | RS |
2 Position 3.30mm PCB Tail Length Vertical Through-Hole Slide Switch | Future Electronics |
Switch Slide ON None ON SPDT Top Slide 20VDC 0.4VA PC Pins Thru-Hole | Avnet America |
Slide switch, PCB, sealed, SPDT,2 position | TE Connectivity 1825032-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1825032-1?
Additional datasheets, footprints and schematics for 1825032-1 are listed on our Part Details page. You can also find images and similar parts to 1825032-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825032-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825032-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825032-1 fall under?
The 1825032-1 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825032-1 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825032-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825032-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825032-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1825032-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825032-1 often in real-time on the comparison pages.
What if I can't find stock of 1825032-1?
You can fill out our help required form which you can use to request a quote for 1825032-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.