Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | DRD16RAE04 |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.03
|
No stock
|
Buy Now | |
TE Store
from US$7.50
|
16,160
in stock
|
Buy Now | |
TTI Europe
from US$2.47
|
12,960
in stock
|
Buy Now | |
Avnet Asia
from US$2.23
|
7,650
in stock
|
Buy Now | |
Future Electronics
from US$2.94
|
3,575
in stock
|
Buy Now | |
Avnet America
from US$2.34
|
1,134
in stock
|
Buy Now | |
Rapid Electronics
from US$4.83
|
540
in stock
|
Buy Now | |
Distrelec
from US$3.69
|
284
in stock
|
Buy Now | |
Chip One Stop
from US$3.83
|
256
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.38
|
17
in stock
|
Buy Now | |
Avnet Abacus
-
|
40,635
in stock
|
Buy Now | |
Newark Electronics
from US$3.39
|
-
|
Buy Now | |
RS Americas
from US$3.67
|
-
|
Buy Now | |
element14
from US$3.55
|
-
|
Buy Now | |
Boersig
from US$3.27
|
-
|
Buy Now | |
Sager
from US$4.23
|
-
|
Buy Now |
Number of Switches | 16 |
---|---|
Number of Positions | 16 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold Flash |
Solder Tail Contact Plating | Gold Flash over Nickel |
Auto-Insertable | Yes |
Voltage Rating | 20VAC, 20VDC |
Centerline | 2.54mm, .1in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Right Angle |
Mounting Type | Through Hole |
Packaging Method | Tube |
Sealed | No |
Illuminated | No |
Removable Tape Seal | Without |
Code Type | Hexadecimal |
Switch Style | Rotary |
Switch Type | Rotary DIP |
Actuator Style | Flush |
Product Type | Switch |
Termination Style | Printed Circuit Board |
Oil-Tight | No |
DRD16RAE04=Rot Dip,R/A Number of Positions: 16 Actuator Style: Flush Rotary Switch Type: Rotary DIP Number of Switches: 16 Case Material: Thermoplastic Sealed And Unsealed Rotary Switch | 16 Flush Rotary DIP | Part Number: 1825008-4 | Internal Number: 1825008-4 | Alias Number: DRD16RAE04 | Thermoplastic | TE Connectivity | TE Store |
DIP ROT SW SP16T 0.4VA 20V | TTI Europe |
Switch DIP SP16T 16 Flush Screwdriver 20VAC 20VDC 0.4VA PC Pins 2.54mm Thru-Hole | Avnet Asia |
DR Series 16 Position Flush NonSealed 2.54mm Pitch ThroughHole Rotary DIP Switch | Future Electronics |
TE 1825008-4 DIP Switch Rotary Through Hole Gold 16P Black | Rapid Electronics |
TE Connectivity - AMP Rotary Coded Switch 16 POSs | Distrelec |
Switch: rotary | Transfer Multisort Elektronik |
Rotary Coded Switch, Hexadecimal, 20Vdc | Newark Electronics |
Switch, Drd16Rae04=Rot DIP, R/A | TE Connectivity 1825008-4 | RS Americas |
ROTARY CODED SWITCH, HEXADECIMAL, 20VDC | element14 |
Coded Rotary Switches ROTARY DIP SWITCH FLUSH | Sager |
Where can I find additional details, specifications and documents for a 1825008-4?
Additional datasheets, footprints and schematics for 1825008-4 are listed on our Part Details page. You can also find images and similar parts to 1825008-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825008-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825008-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825008-4 fall under?
The 1825008-4 is listed under Relays, Contactors & Switches > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825008-4 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825008-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825008-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825008-4 have stock available?
Authorised distributors including TE Store, TTI Europe, Avnet Asia, Future Electronics and Avnet America have stock available or on a lead time for 1825008-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825008-4 often in real-time on the comparison pages.
What if I can't find stock of 1825008-4?
You can fill out our help required form which you can use to request a quote for 1825008-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.