Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | GDS04S04 |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
No stock
|
Buy Now | |
TE Store
from US$4.36
|
11,558
in stock
|
Buy Now | |
Newark Electronics
from US$2.44
|
7,892
in stock
|
Buy Now | |
Rapid Electronics
from US$2.05
|
7,892
in stock
|
Buy Now | |
Chip One Stop
from US$1.45
|
7,892
in stock
|
Buy Now | |
Distrelec
from US$1.81
|
7,892
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.78
|
52
in stock
|
Buy Now | |
Future Electronics
from US$1.94
|
-
|
Buy Now | |
Avnet America
from US$1.72
|
-
|
Buy Now | |
RS Americas
from US$2.38
|
-
|
Buy Now | |
element14
from US$1.92
|
-
|
Buy Now | |
Boersig
from US$1.89
|
-
|
Buy Now | |
TTI Europe
from US$1.19
|
-
|
Buy Now | |
Sager
from US$1.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Seal Type | Tape |
Number of Switches | 4 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 4 |
Contact Base Material | Copper Alloy |
Solder Tail Contact Plating | Gold over Nickel |
Contact Current Rating | .1A |
Auto-Insertable | Yes |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 10µin |
Height | .106in, 2.7mm |
Length | .394in, 10.01mm |
Voltage Rating | 50VDC |
Low Profile | Yes |
Housing Color | Black |
Housing Material | Polyphenylene Sulfide (PPS) |
Centerline | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Mounting Angle | Vertical |
Packaging Quantity | 40 |
Packaging Method | Tube |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Slide |
Sealed | Yes |
Termination Post Length | .169in, 4.3mm |
Termination Style | Outside L |
Operating Temperature Range | -30 – 85°C |
GDS04S04=DIP SW,SLIDE,SMT Switch Contact Plating Material: Gold Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: Yes Number of Switches: 4 Gold Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1825006-7 | Internal Number: 1825006-7 | Alias Number: GDS04S04 | TE Connectivity | TE Store |
Dip Sw/Sip Sw Sw Dip 4P 4 Recessed Slide 0.025A |Amp Te Connectivity 1825006-7 | Newark Electronics |
TE 1825006-7 GDS DIP Piano Switch Gold 4P Black | Rapid Electronics |
TE Connectivity GDS04S04 DIP SW SLIDE SMT Slide Dip Swit | Distrelec |
DIP SW, 4CKT, SPST, 0.025A/24VDC, SMD | Farnell |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
GDS Series 4 Switches 2.54mm Single Pole Surface Mount Mechanical DIP Switch | Future Electronics |
Switch DIP OFF ON SPST 4 Flush Slide 0.025A 24VDC Gull Wing 2.54mm SMD | Avnet America |
Switch, Gds04S04=Dip Switch, ,Slide, Smt | TE Connectivity 1825006-7 | RS Americas |
DIP SWITCH, SPST, 0.025A, 24VDC, SMD | element14 |
DIP SW SPST 4P 0.025A 24V | TTI Europe |
DIP Switches / SIP Switches SW DIP 4P 4 Recessed Slide 0.025A 24VDC | Sager |
Where can I find additional details, specifications and documents for a 1825006-7?
Additional datasheets, footprints and schematics for 1825006-7 are listed on our Part Details page. You can also find images and similar parts to 1825006-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825006-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825006-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825006-7 fall under?
The 1825006-7 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825006-7 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825006-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825006-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825006-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1825006-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825006-7 often in real-time on the comparison pages.
What if I can't find stock of 1825006-7?
You can fill out our help required form which you can use to request a quote for 1825006-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.