Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | GDS02STR04 |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.47
|
No stock
|
Buy Now | |
TTI Europe
from US$1.68
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$1.60
|
-
|
Buy Now | |
Avnet America
from US$1.41
|
-
|
Buy Now | |
RS Americas
from US$2.42
|
-
|
Buy Now | |
TE Store
from US$3.30
|
-
|
Buy Now | |
Sager
from US$1.96
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Tape |
---|---|
Actuator Color | White |
Number of Switches | 2 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 2 |
Auto-Insertable | Yes |
Solder Tail Contact Plating | Gold over Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating | .1A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 10µin |
Length | 4.93mm, .194in |
Height | 2.7mm, .106in |
Voltage Rating | 50VDC |
Housing Color | Black |
Centerline | .1in, 2.54mm |
Low Profile | Yes |
Housing Material | Polyphenylene Sulfide (PPS) |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Mounting Angle | Vertical |
Packaging Method | Tape & Reel |
Packaging Quantity | 1000 |
Sealed | Yes |
Switch Type | DIP |
Actuator Style | Slide |
Product Type | Switch |
Termination Style | Outside L |
Termination Post Length | 4.3mm, .169in |
Operating Temperature Range | -30 – 85°C |
DIP SW SPST 2P 0.025A 24V | TTI Europe |
Gds02Str04=Dip Sw,slide,smt,tr |Te Connectivity 1825006-4 | Newark Electronics |
Switch DIP OFF ON SPST 2 Recessed Slide 0.025A 24VDC Gull Wing 2.54mm SMD T/R | Avnet America |
Switch, Gds02Str04=Dip Switch, ,Slide, Smt, Tr | TE Connectivity 1825006-4 | RS Americas |
Special Order: GDS02STR04=DIP SW,SLIDE,SMT,TR Switch Contact Plating Material: Gold Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: Yes Number of Switches: 2 Gold Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1825006-4 | Internal Number: 1825006-4 | Alias Number: GDS02STR04 | TE Connectivity | TE Store |
DIP Switches / SIP Switches SPST 2POS SMT SLIDE DIP SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1825006-4?
Additional datasheets, footprints and schematics for 1825006-4 are listed on our Part Details page. You can also find images and similar parts to 1825006-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825006-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825006-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825006-4 fall under?
The 1825006-4 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825006-4 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825006-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825006-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825006-4 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1825006-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825006-4 often in real-time on the comparison pages.
What if I can't find stock of 1825006-4?
You can fill out our help required form which you can use to request a quote for 1825006-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.