Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | GDS02S04 |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.49
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
5,181
in stock
|
Buy Now | |
element14
from US$1.39
|
5,181
in stock
|
Buy Now | |
Farnell
from US$1.90
|
5,181
in stock
|
Buy Now | |
TE Store
from US$3.21
|
87
in stock
|
Buy Now | |
Chip One Stop
from US$1.13
|
5
in stock
|
Buy Now | |
Future Electronics
from US$1.35
|
-
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
RS Americas
from US$1.53
|
-
|
Buy Now | |
Avnet Asia
from US$1.44
|
-
|
Buy Now | |
Boersig
from US$1.44
|
-
|
Buy Now | |
Distrelec
from US$1.49
|
-
|
Buy Now | |
TTI Europe
from US$1.10
|
-
|
Buy Now | |
Sager
from US$1.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Tape |
---|---|
Actuator Color | White |
Number of Switches | 2 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 2 |
Contact Current Rating | .1A |
Solder Tail Contact Plating | Gold over Nickel |
Contact Mating Area Plating Thickness | 10µin |
Auto-Insertable | Yes |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Length | 4.93mm, .194in |
Height | 2.7mm, .106in |
Voltage Rating | 50VDC |
Housing Color | Black |
Centerline | .1in, 2.54mm |
Low Profile | Yes |
Housing Material | Polyphenylene Sulfide (PPS) |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Mounting Angle | Vertical |
Packaging Quantity | 90 |
Packaging Method | Tube |
Sealed | Yes |
Product Type | Switch |
Switch Type | DIP |
Actuator Style | Slide |
Termination Post Length | .169in, 4.3mm |
Termination Style | Outside L |
Operating Temperature Range | -30 – 85°C |
Dip Switch, 2Pos, Spst, 0.025A, 24V, Smd Rohs Compliant: Yes |Alcoswitch Te Connectivity 1825006-3 | Newark Electronics |
DIP SWITCH, 2POS, SPST, 0.025A, 24V, SMD | element14 |
GDS02S04=DIP SW,SLIDE,SMT Switch Contact Plating Material: Gold Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: Yes Number of Switches: 2 Gold Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1825006-3 | Internal Number: 1825006-3 | Alias Number: GDS02S04 | TE Connectivity | TE Store |
DIP switch,PCB,SPST,2 positions,slide | RS |
GDS Series 2 Position 25 mA SPST Gull Wing Surface Mount Slide DIP Switch | Future Electronics |
Switch DIP OFF ON SPST 2 Recessed Slide 0.025A 24VDC Gull Wing 2.54mm SMD | Avnet America |
Alcoswitch, DIP switch, PCB, SPST,2 positions, slide, 1825006-3 | TE Connectivity 1825006-3 | RS Americas |
TE Connectivity GDS02S04 DIP SW SLIDE SMT DIP Switches / | Distrelec |
DIP SW SPST 2P 0.025A 24V | TTI Europe |
DIP Switches / SIP Switches SPST SLIDE 2POS SMD SWITCH DIP | Sager |
Where can I find additional details, specifications and documents for a 1825006-3?
Additional datasheets, footprints and schematics for 1825006-3 are listed on our Part Details page. You can also find images and similar parts to 1825006-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825006-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825006-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825006-3 fall under?
The 1825006-3 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825006-3 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825006-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825006-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825006-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Chip One Stop have stock available or on a lead time for 1825006-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825006-3 often in real-time on the comparison pages.
What if I can't find stock of 1825006-3?
You can fill out our help required form which you can use to request a quote for 1825006-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.