Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT |
---|---|
Cable Exit Angle | Other |
Color | Black |
Number of Positions | 3 |
Number of Rows | 1 |
Mating Tab Width | 1.6mm, .063in |
Width | 31.4mm, 1.236in |
Height | .768in, 19.5mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Connector System | Wire-to-Device, Wire-to-Board, Wire-to-Wire |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Automotive Conn 3POS AMP MCP1.5K REC HSG ASSY | Rapid Electronics |
Conn Housing RCP 3 POS 4mm ST Cable Mount Bulk | Avnet America |
TE Connectivity 3POS Amp MCP1.5K Rec Hsg Assy | Distrelec |
Where can I find additional details, specifications and documents for a 1823679-1?
Additional datasheets, footprints and schematics for 1823679-1 are listed on our Part Details page. You can also find images and similar parts to 1823679-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1823679-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1823679-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1823679-1 fall under?
The 1823679-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1823679-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1823679-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1823679-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1823679-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America, Boersig and Distrelec have stock available or on a lead time for 1823679-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1823679-1 often in real-time on the comparison pages.
What if I can't find stock of 1823679-1?
You can fill out our help required form which you can use to request a quote for 1823679-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.