Status: | Unknown |
---|---|
Series: | RFS Series |
RoHS: | Unknown |
Flow Rate Min | 8GPM (US) |
---|---|
Flow Rate Max | 60GPM (US) |
Pressure Max | 13.8bar |
Accuracy % | 5% |
Port Size | 25.4mm |
Product Range | RFS Series |
RoHS Compliant | No |
Flow Sensor, 8-60Gpm, 13.8Bar, 25.4Mm | Newark Electronics |
Flow Switch, Set Point, brass, 1"NPT, 8-60GPM, 24VDC, RFS Series | Gems Sensors 181688 | RS Americas |
Where can I find additional details, specifications and documents for a 181688?
Additional datasheets, footprints and schematics for 181688 are listed on our Part Details page. You can also find images and similar parts to 181688 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 181688 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 181688 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 181688 fall under?
The 181688 is listed under Sensors & Transducers > Sensors > Flow Sensors > Liquid Flow Sensors.
Can I view similar or alternative parts?
You can view similar parts to 181688 when available in the Liquid Flow Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 181688 you can contact the distributor directly for product support, shipping queries etc.
Is the 181688 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 181688 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 181688.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 181688 often in real-time on the comparison pages.
What if I can't find stock of 181688?
You can fill out our help required form which you can use to request a quote for 181688 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.