Status: | Unknown |
---|---|
Series: | 1812LS Series |
RoHS: | Unknown |
Inductance | 27µH |
---|---|
Product Range | 1812LS Series |
DC Current Rating | 240mA |
High Frequency Inductor Case | 1812 [4532 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 3.6ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 46MHz |
SVHC | No SVHC (15-Jan-2019) |
Inductor Case Style | 1812 [4532 Metric] |
RF inductor, ferrite core, 5% tol, SMT, RoHS | Coilcraft Direct |
INDUCTOR, 27UH, 5%, 46MHZ, RF, SMD | element14 |
Where can I find additional details, specifications and documents for a 1812LS-273XJLC?
Additional datasheets, footprints and schematics for 1812LS-273XJLC are listed on our Part Details page. You can also find images and similar parts to 1812LS-273XJLC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1812LS-273XJLC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1812LS-273XJLC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1812LS-273XJLC fall under?
The 1812LS-273XJLC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1812LS-273XJLC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1812LS-273XJLC you can contact the distributor directly for product support, shipping queries etc.
Is the 1812LS-273XJLC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1812LS-273XJLC have stock available?
Authorised distributors including Coilcraft Direct, element14 and Farnell have stock available or on a lead time for 1812LS-273XJLC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1812LS-273XJLC often in real-time on the comparison pages.
What if I can't find stock of 1812LS-273XJLC?
You can fill out our help required form which you can use to request a quote for 1812LS-273XJLC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.