Status: | Unknown |
---|---|
Series: | POLYFUSE 1812L Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
8
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
10,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
767
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
523
in stock
|
Buy Now | |
element14
from US$0.24
|
8
in stock
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | POLYFUSE 1812L Series |
Holding Current | 1.25A |
Tripping Current | 2.5A |
Voltage Rating | 16VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
Carrying Current Max | 100A |
Holding Current Max Ih | 1.25mA |
Initial Resistance Max | 0.25ohm |
Operating Voltage | 15V |
PTC Fuse Case Style | 1812 [4532 Metric] |
Power Dissipation Pd | 0.8W |
Trip Time | 0.4ms |
Resettable Fuse 1.25A 16V SMD | Rutronik |
1812L Series 1812 16 V 1.25 A Surface Mount POLYFUSE« Resettable PTC | Future Electronics |
Pptc Resettable Fuse, 1.25A, 16Vdc, Smd | Newark Electronics |
Fuse: PTC polymer | Transfer Multisort Elektronik |
POLYFUSE, PTC, 1812, 1.25A | element14 |
Where can I find additional details, specifications and documents for a 1812L125/16DR?
Additional datasheets, footprints and schematics for 1812L125/16DR are listed on our Part Details page. You can also find images and similar parts to 1812L125/16DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1812L125/16DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1812L125/16DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1812L125/16DR fall under?
The 1812L125/16DR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1812L125/16DR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1812L125/16DR you can contact the distributor directly for product support, shipping queries etc.
Is the 1812L125/16DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1812L125/16DR have stock available?
Authorised distributors including Rutronik, Future Electronics, Chip One Stop, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 1812L125/16DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1812L125/16DR often in real-time on the comparison pages.
What if I can't find stock of 1812L125/16DR?
You can fill out our help required form which you can use to request a quote for 1812L125/16DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.