Status: | Unknown |
---|---|
Series: | POLY-FUSE 1812L Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
5,847
in stock
|
Buy Now | |
element14
from US$0.46
|
5,847
in stock
|
Buy Now | |
TTI Europe
from US$0.42
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
1,915
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
1,154
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
378
in stock
|
Buy Now | |
Rutronik
from US$0.45
|
-
|
Buy Now | |
Future Electronics
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.96
|
-
|
Buy Now |
PPTC Case Style | 1812 (4532 Metric) |
---|---|
Product Range | POLY-FUSE 1812L Series |
Voltage Rating | 60VDC |
Holding Current | 500mA |
Tripping Current | 1A |
Time to Trip | 0.15s |
Current Rating Max | 10A |
RoHS Compliant | Yes |
PPTC RESETTABLE FUSE, 10A, 1812, 60V | element14 |
60 V .50A-HD 10A MAX | TTI Europe |
Pptc Resettable Fuse, 0.5A, 60Vdc, Smd | Newark Electronics |
Fuse: PTC polymer | Transfer Multisort Elektronik |
Resettable Fuse 500mA 60V 1812 | Rutronik |
1812L Series 60 V 0.5 A Surface Mount POLY-FUSE Resettable Fuse | Future Electronics |
Fuse, Resettable, 1812, PPTC, 60V, POLYFUSE, SURF MOUNT, 0.5AA | Littelfuse 1812L050/60MR | RS Americas |
Where can I find additional details, specifications and documents for a 1812L050/60MR?
Additional datasheets, footprints and schematics for 1812L050/60MR are listed on our Part Details page. You can also find images and similar parts to 1812L050/60MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1812L050/60MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1812L050/60MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1812L050/60MR fall under?
The 1812L050/60MR is listed under Circuit Protection > Thermistors > Resettable Fuses > Miscellaneous PPTC Resettable Fuses.
Can I view similar or alternative parts?
You can view similar parts to 1812L050/60MR when available in the Miscellaneous PPTC Resettable Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1812L050/60MR you can contact the distributor directly for product support, shipping queries etc.
Is the 1812L050/60MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1812L050/60MR have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Newark Electronics and Chip One Stop have stock available or on a lead time for 1812L050/60MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1812L050/60MR often in real-time on the comparison pages.
What if I can't find stock of 1812L050/60MR?
You can fill out our help required form which you can use to request a quote for 1812L050/60MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.