Status: | Unknown |
---|---|
Series: | POLYFUSE 1812L Series |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.77
|
2,331
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
22,500
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
13,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
2,331
in stock
|
Buy Now | |
element14
from US$0.95
|
2,331
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
1,279
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
3
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | POLYFUSE 1812L Series |
Holding Current | 200mA |
Tripping Current | 400A |
Voltage Rating | 60VDC |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
1812L Series 1812 60 V 0.2 A Surface Mount POLYFUSE« Resettable PTC | Future Electronics |
60 V .20A-HD 100A MAX | TTI Europe |
Fuse, Resettable Ptc, 60Vdc, 0.2A, Smd | Newark Electronics |
FUSE, RESETTABLE PTC, 60VDC, 0.2A, SMD | element14 |
Fuse: PTC polymer | Transfer Multisort Elektronik |
POLYFUSE 200mA 60V SMD 4.4x3.4 | Rutronik |
Where can I find additional details, specifications and documents for a 1812L020/60DR?
Additional datasheets, footprints and schematics for 1812L020/60DR are listed on our Part Details page. You can also find images and similar parts to 1812L020/60DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1812L020/60DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1812L020/60DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1812L020/60DR fall under?
The 1812L020/60DR is listed under Circuit Protection > Thermistors > Resettable Fuses > Miscellaneous PPTC Resettable Fuses.
Can I view similar or alternative parts?
You can view similar parts to 1812L020/60DR when available in the Miscellaneous PPTC Resettable Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1812L020/60DR you can contact the distributor directly for product support, shipping queries etc.
Is the 1812L020/60DR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1812L020/60DR have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1812L020/60DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1812L020/60DR often in real-time on the comparison pages.
What if I can't find stock of 1812L020/60DR?
You can fill out our help required form which you can use to request a quote for 1812L020/60DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.