Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
375
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
16,500
in stock
|
Buy Now | |
TE Store
from US$0.62
|
15,255
in stock
|
Buy Now | |
Rapid Electronics
from US$0.57
|
3,250
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
3,250
in stock
|
Buy Now | |
Boersig
from US$0.26
|
377
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
375
in stock
|
Buy Now | |
element14
from US$0.32
|
375
in stock
|
Buy Now | |
Conrad
from US$0.59
|
298
in stock
|
Buy Now | |
Avnet Abacus
-
|
11,000
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now |
Contact Base Material | Phosphor Bronze |
---|---|
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Mating Area Plating Material | Gold |
Wire Contact Termination Area Plating Material | Gold Flash |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Wire Size | 22 – 26AWG, .32 – .13mm² |
Accepts Wire Insulation Diameter Range | .9 – 1.55mm, .035 – .061in |
Operating Voltage | 60VDC, 40VAC |
Insulation Resistance | 5000MΩ |
Termination Resistance | 7mΩ |
Dielectric Withstanding Voltage | 750V |
Wire Insulation Support | With |
Applied Pressure | Standard |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 80°C |
MOD 2 BUCHSE Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Operating Voltage: 40 VAC Operating Voltage: 60 VDC Socket Gold Gold Flash 40 VAC | Connector Contact | Part Number: 181270-3 | Internal Number: 181270-3 | TE Connectivity | TE Store |
TE Connectivity 181270-3 Ampmodu II Crimp Socket Standard Force Gold | Rapid Electronics |
TE Connectivity MOD 2 BUCHSE Connector Accessory 0.035in | Distrelec |
Contact, Ampmodu Mod Ii Series, Socket, 26 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant: Yes |Amp Te Connectivity 181270-3 | Newark Electronics |
CONTACT SOCKET, GOLD, 26-22AWG | element14 |
Content: 1 pc(s) | Conrad |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet Abacus |
Connector, AMPMODU, Mod 2 Buchse | TE Connectivity 181270-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Product Range | AMPMODU MOD II Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMPMODU Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 1.55mm |
Cable Diameter Min | 0.9mm |
Contact Size | 22 |
Contact Termination | Crimp |
Current Rating | 3.5A |
Gender | Receptacle |
Voltage Rating VAC | 250V |
Wire Area Size Max | 0.32mm² |
Wire Area Size Min | 0.13mm² |
Wire Size | 22AWG |
Where can I find additional details, specifications and documents for a 181270-3?
Additional datasheets, footprints and schematics for 181270-3 are listed on our Part Details page. You can also find images and similar parts to 181270-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 181270-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 181270-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 181270-3 fall under?
The 181270-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 181270-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 181270-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 181270-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 181270-3 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Distrelec and Boersig have stock available or on a lead time for 181270-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 181270-3 often in real-time on the comparison pages.
What if I can't find stock of 181270-3?
You can fill out our help required form which you can use to request a quote for 181270-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.