Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0181270-1,
E92695-000 |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
8,100
in stock
|
Buy Now | |
element14
from US$0.42
|
22,385
in stock
|
Buy Now | |
Farnell
from US$0.38
|
22,385
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
9,153
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
8,351
in stock
|
Buy Now | |
Boersig
from US$0.29
|
5,360
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
4,000
in stock
|
Buy Now | |
TE Store
from US$0.73
|
584
in stock
|
Buy Now | |
Conrad
from US$0.76
|
352
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
-
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$12.97
|
-
|
Buy Now |
Contact Mating Area Plating Material Thickness | 15 – 15µin, .4µm |
---|---|
Contact Mating Area Plating Material | Gold |
Wire Contact Termination Area Plating Material | Gold Flash |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Contact Retention Within Housing | With |
Contact Base Material | Phosphor Bronze |
Wire Size | .32 – .13mm², 22 – 26AWG |
Accepts Wire Insulation Diameter Range | .9 – 1.55mm, .035 – .061in |
Termination Resistance | 7mΩ |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Operating Voltage | 40VAC |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Locking Lance |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 80°C |
CONTACT SOCKET, GOLD, 26-22AWG | element14 |
TE Connectivity 181270-1 Ampmodu II Crimp Socket Standard Force Gold | Rapid Electronics |
Contact | Transfer Multisort Elektronik |
22-26 snap in contact gold plated | RS |
AMP-MODU CONTACT GOLD AWG26-22 | TTI Europe |
AMP-MODU CONTACT Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Operating Voltage: 40 VAC Contact Retention Within Housing: With Socket Gold Gold Flash 40 VAC | Connector Contact | Part Number: 181270-1 | Internal Number: 181270-1 | Alias Number: AMP-0-0181270-1 | TE Connectivity | TE Store |
Content: 1 pc(s) | Conrad |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet Abacus |
Contact, Crimp, Socket, 26-22Awg, Crimp | Newark Electronics |
AMPMODU 22-26 AWG Gold Contact Crimp Socket | Future Electronics |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Product Range | AMPMODU MOD II Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | 0.1 AMPMODU Headers Housings |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 1.55mm |
Cable Diameter Min | 1mm |
Contact Size | 22 |
Contact Termination | Crimp |
Gender | Receptacle |
Wire Area Size Max | 0.4mm² |
Wire Area Size Min | 0.15mm² |
Wire Size | 22AWG |
Wire Size (AWG) | 26AWG to 22AWG |
Where can I find additional details, specifications and documents for a 181270-1?
Additional datasheets, footprints and schematics for 181270-1 are listed on our Part Details page. You can also find images and similar parts to 181270-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 181270-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 181270-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 181270-1 fall under?
The 181270-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 181270-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 181270-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 181270-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 181270-1 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for 181270-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 181270-1 often in real-time on the comparison pages.
What if I can't find stock of 181270-1?
You can fill out our help required form which you can use to request a quote for 181270-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.