Status: | Unknown |
---|---|
Series: | BCF Series |
RoHS: | Unknown |
Current Rating | 180A |
---|---|
Voltage Rating | 277VAC |
Filter Type | 3 Phase |
Filter Terminals | Stud |
Inductance Min | 340µH |
Capacitance | 0.94µF |
Leakage Current Max | 82mA |
Product Range | BCF Series |
SVHC | No SVHC (27-Jun-2018) |
3 Phase Filter, 180A, 277V ac, 0.34 mH | RS |
180Bcf6R=F8240F |Corcom Te Connectivity 180BCF6R | Newark Electronics |
Power Line Filter 180A 480VAC Flange Mount | Avnet America |
CORCOM BCF Series 3 Phase Delta RFI Filter | TE Connectivity 180BCF6R | RS Americas |
POWER LINE FILTER, 3 PHASE, 180A, 0.082A | element14 |
Where can I find additional details, specifications and documents for a 180BCF6R?
Additional datasheets, footprints and schematics for 180BCF6R are listed on our Part Details page. You can also find images and similar parts to 180BCF6R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180BCF6R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180BCF6R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180BCF6R fall under?
The 180BCF6R is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 180BCF6R when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180BCF6R you can contact the distributor directly for product support, shipping queries etc.
Is the 180BCF6R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180BCF6R have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 180BCF6R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180BCF6R often in real-time on the comparison pages.
What if I can't find stock of 180BCF6R?
You can fill out our help required form which you can use to request a quote for 180BCF6R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.