Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 180941-0 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
17
in stock
|
Buy Now | |
Boersig
from US$0.12
|
306,406
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
78,617
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
64,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
2,246
in stock
|
Buy Now | |
Conrad
from US$0.34
|
1,868
in stock
|
Buy Now | |
TE Store
from US$0.19
|
1,545
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
1,306
in stock
|
Buy Now | |
Farnell
from US$0.19
|
1,223
in stock
|
Buy Now | |
element14
from US$0.28
|
1,193
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
706
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
674
in stock
|
Buy Now | |
Distrelec
from US$1.29
|
264
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
52
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Natural |
Mating Retention | With |
Number of Positions | 3 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Centerline | .248in, 6.3mm |
Length | 22.9mm, .9in |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Mating Retention Type | Latch |
Packaging Method | Carton |
Packaging Quantity | 4000 |
Housing Type | Receptacle Housing |
Product Type | Terminal Housing |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
TE 180941 Fastin-Faston Crimp Housing 1 x 3P Natural | Rapid Electronics |
3POL REC CRIMP TERMINAL HSG ST | TTI Europe |
FF 250 REC HSG 3P NYLON NAT | Heilind Electronics |
AMP Fastin FASTON Plug-in and flat plug can be used as a group plug and couplings in line sets. In order to prevent incorrect mounting to prevent there are colored and mechanically coded housing. From pins 4, the housing with chamber labels on the wire input side.Areas of application:Household Appliances - industry, machines and industrial plant engineering, automotive industry.This text is machine translated. | Conrad |
FF 250 REC HSG 3P NYLON NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 3 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 3 Straight | Crimp Terminal Housing | Part Number: 180941 | Internal Number: 180941 | Alias Number: 180941-0 | TE Connectivity | TE Store |
Receptacle Housing, 3Pos, Natural | Newark Electronics |
CONNECTOR HOUSING, RCPT, 3 WAY, NYLON | Farnell |
TE Connectivity Housing for FASTON receptacles Receptacle / Socket 3 Positions 6.3mm | Distrelec |
Terminals cover | Transfer Multisort Elektronik |
Housing 3 way Receptacle Fastin-Faston | RS |
Conn Housing RCP 3 POS Crimp ST Loose Piece | Avnet Abacus |
Fastin-Faston Series 3 Position 6.35 mm Natural Female Receptacle Cnnector | Future Electronics |
FASTIN-FASTON .250 Series, 3 Way Nylon Crimp Housing, 6.35mm Tab Size | TE Connectivity 180941 | RS Americas |
3 CIR FF RCPT HSG N NAT | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Receptacle Housing |
---|---|
For Use With | 6.3mm Series FASTIN-FASTON Connector |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Material | Polyamide 6.6 |
No. of Positions | 3Ways |
Where can I find additional details, specifications and documents for a 180941?
Additional datasheets, footprints and schematics for 180941 are listed on our Part Details page. You can also find images and similar parts to 180941 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180941 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180941 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180941 fall under?
The 180941 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 180941 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180941 you can contact the distributor directly for product support, shipping queries etc.
Is the 180941 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180941 have stock available?
Authorised distributors including Boersig, Rapid Electronics, TTI Europe, Heilind Electronics and Conrad have stock available or on a lead time for 180941.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180941 often in real-time on the comparison pages.
What if I can't find stock of 180941?
You can fill out our help required form which you can use to request a quote for 180941 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.