Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0-0180907-0,
180907-0 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
300
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
138,500
in stock
|
Buy Now | |
Boersig
from US$0.12
|
112,725
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
39,485
in stock
|
Buy Now | |
element14
from US$0.21
|
39,141
in stock
|
Buy Now | |
Farnell
from US$0.16
|
39,141
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
38,007
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
26,392
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
17,127
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
15,603
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
4,699
in stock
|
Buy Now | |
TE Store
from US$0.19
|
3,493
in stock
|
Buy Now | |
Conrad
from US$0.31
|
3,392
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
2,600
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
2,121
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
381
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
205
in stock
|
Buy Now | |
Avnet Abacus
-
|
38,500
in stock
|
Buy Now | |
Compona
-
|
500
in stock
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
Sager
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Natural |
Number of Positions | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | .9in, 22.9mm |
Centerline | 7.4mm, .291in |
Housing Material | Polyamide |
Mating Retention Type | Latch |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Insulated | No |
Product Type | Terminal Housing |
Sealable | No |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
02P FASTON HSG FMALE TAB=6.35 | TTI Europe |
Receptacle Housing, Fastin-Faston Conn | Newark Electronics |
CONNECTOR HOUSING, RCPT, 2WAY, POLYAMIDE | element14 |
Automotive Connectors 2P FF RCPT HSG N NAT | Rapid Electronics |
Fastin-Faston 2 Circuit 6.35 mm Receptacle Housing | Future Electronics |
Conn Housing RCP 2 POS 7.4mm Crimp ST Loose Piece | Avnet America |
2 CIR FF RCPT HSG N NAT | Heilind Electronics |
Terminals cover | Transfer Multisort Elektronik |
FF 250 REC HSG 2P NYLON NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 2 Terminal Orientation: Straight Primary Product Color: Natural Receptacle 2 Straight | Crimp Terminal Housing | Part Number: 180907 | Internal Number: 180907 | Alias Number: 0-0180907-0 | Natural | TE Connectivity | TE Store |
AMP Fastin FASTON Plug-in and flat plug can be used as a group plug and couplings in line sets. In order to prevent incorrect mounting to prevent there are colored and mechanically coded housing. From pins 4, the housing with chamber labels on the wire input side.Areas of application:Household Appliances - industry, machines and industrial plant engineering, automotive industry.This text is machine translated. | Conrad |
Connector Receptacle Housing, 2-Position, Straight, Female Socket, Faston Series | TE Connectivity 180907 | RS Americas |
Housing Receptacle 2 way Fastin-Faston | RS |
TE Connectivity Housing for FASTON receptacles Receptacle / Socket 2 Positions 6.3mm | Distrelec |
2 CIR FF RCPT HSG N NAT | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTIN-FASTON .250 Series |
RoHS: | Unknown |
Product Range | FASTIN-FASTON .250 Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | - |
For Use With | AMP FASTON 250 Series Quick Connect Socket Contacts |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Receptacle Housing |
Colour | Natural |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Flammability Rating | UL94V-2 |
Where can I find additional details, specifications and documents for a 180907?
Additional datasheets, footprints and schematics for 180907 are listed on our Part Details page. You can also find images and similar parts to 180907 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180907 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180907 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180907 fall under?
The 180907 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 180907 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180907 you can contact the distributor directly for product support, shipping queries etc.
Is the 180907 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180907 have stock available?
Authorised distributors including TTI Europe, Boersig, Newark Electronics, element14 and Farnell have stock available or on a lead time for 180907.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180907 often in real-time on the comparison pages.
What if I can't find stock of 180907?
You can fill out our help required form which you can use to request a quote for 180907 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.