Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CU3063-000,
AMPS-0-0180905-0, 180905-0 |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
6,700
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
95,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
31,027
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
22,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
10,018
in stock
|
Buy Now | |
Farnell
from US$0.09
|
10,018
in stock
|
Buy Now | |
element14
from US$0.10
|
9,718
in stock
|
Buy Now | |
TE Store
from US$0.09
|
8,130
in stock
|
Buy Now | |
Distrelec
from US$0.08
|
1,846
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
1,689
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | .9in, 22.9mm |
Housing Material | Polyamide |
Mounting Style | Free Hanging |
Packaging Quantity | 11000 |
Packaging Method | Carton |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
1-CIRCUIT FASTIN FASTON HSG | TTI Europe |
Terminals 1-CIRCUIT FASTIN FASTON HSG | Rapid Electronics |
Connector Housing, Rcpt, 1Pos | Newark Electronics |
HOUSING, PLUG | Farnell |
FF 250 REC HSG 1P NYLON NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight Primary Product Color: Natural Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 180905 | Internal Number: 180905 | Alias Number: 180905-0 | Natural | TE Connectivity | TE Store |
Crimp, Faston, housing, 6.35mm, 1 way | RS |
TE Connectivity Housing for FASTON receptacles Receptacle / Socket 1 Positions | Distrelec |
Terminals cover | Transfer Multisort Elektronik |
FASTIN-FASTON Series Insulation Support Cable Mount Receptacle Assembly | Future Electronics |
Conn Housing RCP 1 POS Crimp ST Loose Piece | Avnet America |
AMP FASTIN-FASTON Series, 1 Way Nylon 66 Crimp Terminal Housing, 6.35mm Tab Size | TE Connectivity 180905 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Square Type | Combination |
---|---|
Blade Length | 304.8mm |
Tool Body Material | Stainless Steel |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 180905?
Additional datasheets, footprints and schematics for 180905 are listed on our Part Details page. You can also find images and similar parts to 180905 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180905 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180905 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180905 fall under?
The 180905 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 180905 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180905 you can contact the distributor directly for product support, shipping queries etc.
Is the 180905 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180905 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for 180905.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180905 often in real-time on the comparison pages.
What if I can't find stock of 180905?
You can fill out our help required form which you can use to request a quote for 180905 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.