Status: | Unknown |
---|---|
Series: | FIEXITERM |
RoHS: | Unknown |
Capacitance | 22pF |
---|---|
Voltage Rating | 3kV |
Ceramic Capacitor Case | 1808 [4520 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | FIEXITERM |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 3000V |
Capacitor Ceramic 22Pf 3000V, C0G, 5%, 1808 | Newark Electronics |
Multilayer Ceramic Capacitor, 22 pF, 3000 V, ± 5%, C0G (NP0), 1808 [4520 Metric] | Avnet America |
CAP, 22PF, 3 KV, 5%, C0G/NP0, 1808 | element14 |
Multilayer Ceramic Capacitor, 22 pF, 3000 V, � 5%, C0G (NP0), 1808 [4520 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1808HA220JAT1A?
Additional datasheets, footprints and schematics for 1808HA220JAT1A are listed on our Part Details page. You can also find images and similar parts to 1808HA220JAT1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1808HA220JAT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1808HA220JAT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1808HA220JAT1A fall under?
The 1808HA220JAT1A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 1808HA220JAT1A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1808HA220JAT1A you can contact the distributor directly for product support, shipping queries etc.
Is the 1808HA220JAT1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1808HA220JAT1A have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for 1808HA220JAT1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1808HA220JAT1A often in real-time on the comparison pages.
What if I can't find stock of 1808HA220JAT1A?
You can fill out our help required form which you can use to request a quote for 1808HA220JAT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.