Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
2,900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
140,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
120,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
120,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
20,000
in stock
|
Buy Now | |
element14
from US$0.14
|
5,040
in stock
|
Buy Now | |
Farnell
from US$0.12
|
5,040
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
TE Store
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Overall Length | 14.2mm, .559in |
Accepts Wire Insulation Diameter Range | 2.5 – 3.81mm, .098 – .15in |
Mating Tab Thickness | .81mm, .032in |
Voltage (Max) | 250V |
UL Flammability Rating | UL 94V-2 |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Comment | For mini tooling. |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Insulated | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 FASTON FLAG REC. 14-17AWG LATON | Rapid Electronics |
250 Faston Flag Rec. 14-17Awg Laton |Amp Te Connectivity 180464-1 | Newark Electronics |
TE Connectivity 250 FASTON FLAG REC. 14-17AWG LATON Term | Distrelec |
FEMALE FLAG DISCONNECT, 17AWG-13AWG | element14 |
Receptacle terminal, flag, FASTON 250 | RS |
0.250 (6.35mm) Quick Connect Female 13.5-17 AWG Non-Insulated Crimp Connector" | Future Electronics |
Quick Disconnect Terminal 13-17AWG RCP 11.4mm 7.6mm Strip | Avnet America |
FASTON .250 Series Uninsulated Tin Plated Crimp Flag Terminal, 18 to 15 AWG | TE Connectivity 180464-1 | RS Americas |
FASTON RECEPTACLE 1-2.5 MM2 LATON | Boersig |
Special Order: 250 FASTON,FLAG,REC.,14-17AWG, LATON Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 14 AWG Wire Size: 1 – 2.5 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 14 AWG 1 – 2.5 mm² 6.35 mm | Quick Disconnect | Part Number: 180464-1 | Internal Number: 180464-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 180464-1?
Additional datasheets, footprints and schematics for 180464-1 are listed on our Part Details page. You can also find images and similar parts to 180464-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180464-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180464-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180464-1 fall under?
The 180464-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 180464-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180464-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 180464-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180464-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 180464-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180464-1 often in real-time on the comparison pages.
What if I can't find stock of 180464-1?
You can fill out our help required form which you can use to request a quote for 180464-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.