Status: | Unknown |
---|---|
Series: | RFS Series |
RoHS: | Unknown |
Flow Rate Min | 5GPM (US) |
---|---|
Flow Rate Max | 30GPM (US) |
Pressure Max | 13.8bar |
Accuracy % | 5% |
Port Size | 19.05mm |
Product Range | RFS Series |
RoHS Compliant | No |
Flow Sensor, 5-30Gpm, 13.8Bar, 19.05Mm | Newark Electronics |
Switch, Flow, 5-30GPM, 13.8BAR, 19.05MM, Brass, 3/4" NPT | Gems Sensors 180396 | RS Americas |
Where can I find additional details, specifications and documents for a 180396?
Additional datasheets, footprints and schematics for 180396 are listed on our Part Details page. You can also find images and similar parts to 180396 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180396 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180396 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180396 fall under?
The 180396 is listed under Sensors & Transducers > Sensors > Flow Sensors > Liquid Flow Sensors.
Can I view similar or alternative parts?
You can view similar parts to 180396 when available in the Liquid Flow Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180396 you can contact the distributor directly for product support, shipping queries etc.
Is the 180396 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180396 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 180396.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180396 often in real-time on the comparison pages.
What if I can't find stock of 180396?
You can fill out our help required form which you can use to request a quote for 180396 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.