Status: | Unknown |
---|---|
Series: | RFI Series |
RoHS: | Compliant |
Flow Rate Min | 5GPM (US) |
---|---|
Flow Rate Max | 30GPM (US) |
Pressure Max | 13.8bar |
Port Size | 19.05mm |
Product Range | RFI Series |
RoHS Compliant | Yes |
Sensor Flow 5-30GPM 13.8BAR 3/4" NPT | RS |
Flow Sensor, 5-30Gpm, 13.8Bar, 19.05Mm | Newark Electronics |
Sensor, Flow, 5-30GPM, 13.8BAR, 19.05MM, Brass, 3/4" NPT | Gems Sensors 180392 | RS Americas |
Where can I find additional details, specifications and documents for a 180392?
Additional datasheets, footprints and schematics for 180392 are listed on our Part Details page. You can also find images and similar parts to 180392 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180392 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180392 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180392 fall under?
The 180392 is listed under Sensors & Transducers > Sensors > Flow Sensors > Liquid Flow Sensors.
Can I view similar or alternative parts?
You can view similar parts to 180392 when available in the Liquid Flow Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180392 you can contact the distributor directly for product support, shipping queries etc.
Is the 180392 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 180392 have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for 180392.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180392 often in real-time on the comparison pages.
What if I can't find stock of 180392?
You can fill out our help required form which you can use to request a quote for 180392 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.