Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Color | Blue |
---|---|
Body Material | PA |
Cable Exit Angle | 180° |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | .5mm, .02in |
Length | 15.1mm, .594in |
Height | .571in, 14.5mm |
Width | 1.06in, 26.9mm |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .071in, 1.8mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Box |
Packaging Quantity | 1500 |
Connector Style | Housing for female terminals |
Strain Relief | Yes |
Connector System | Wire-to-Device |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
4Pos,mcon 0.5 Cb,rec Hsg,blue,assy,sld |Amp Te Connectivity 1801823-3 | Newark Electronics |
4POSMCON 0.5 CBREC HSGBLUEASSYSLD | Future Electronics |
Conn Housing Sealed RCP 4 POS 1.8mm ST Cable Mount Box | Avnet America |
4POS,MCON 0.5 CB,REC HSG,BLUE, | TTI Europe |
4 POS CON 0.5 SLD | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1801823-3?
Additional datasheets, footprints and schematics for 1801823-3 are listed on our Part Details page. You can also find images and similar parts to 1801823-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1801823-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1801823-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1801823-3 fall under?
The 1801823-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1801823-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1801823-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1801823-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1801823-3 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for 1801823-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1801823-3 often in real-time on the comparison pages.
What if I can't find stock of 1801823-3?
You can fill out our help required form which you can use to request a quote for 1801823-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.