Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interface Plating | Silver (Ag) |
---|---|
Mating Tab Width | .019in, .5mm |
Mating Tab Thickness | .4mm, .015in |
Typical Current Rating | 3A |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Silver (Ag) |
Wire Size Search | .3mm², .22mm², .35mm², .25mm² |
Wire Insulation Diameter | 1.1 – 1.3mm, .039 – .051in |
Wire Size | .22 – .35mm² |
Agency/Standard | LV214 |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 17000 |
Sealable | No |
Receptacle Style | 180° |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 338°F, -40 – 170°C |
MCON 0.50 TERMINAL Terminal Type: Receptacle Mating Tab Width: .5 mm Mating Tab Width: .019 in Mating Tab Thickness: .4 mm Mating Tab Thickness: .015 in Receptacle .5 mm .019" .4 mm | Mcon 0.50 Terminal | Part Number: 2177909-3 | Internal Number: 2177909-3 | TE Connectivity | TE Store |
Automotive Terminal Receptacle 24AWG to 22AWG 0.5mm 0.4mm Silver | Avnet America |
Where can I find additional details, specifications and documents for a 2177909-3?
Additional datasheets, footprints and schematics for 2177909-3 are listed on our Part Details page. You can also find images and similar parts to 2177909-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2177909-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2177909-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2177909-3 fall under?
The 2177909-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2177909-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2177909-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2177909-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2177909-3 have stock available?
Authorised distributors including TE Store, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for 2177909-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2177909-3 often in real-time on the comparison pages.
What if I can't find stock of 2177909-3?
You can fill out our help required form which you can use to request a quote for 2177909-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.