Label Type | Self Adhesive |
---|---|
Label Dimensions | 15mm x 40mm |
Label Material | Vinyl |
Label Colour | White |
Pack Quantity | 100 |
Product Range | - |
Label Legend | Serial No |
Colour | White |
External Length / Height | 15mm |
External Width | 40mm |
Label Height | 15mm |
Label Size | 15 x 40mm |
Label Width | 40mm |
Legend | Serial No. |
Material | Pre-printed Self Adhesive VinylLabels Partially Laminated with Clear Polyester |
LABEL, SERIAL NO, PK100 | Farnell |
Label - Self Adhesive - 15 mm Height x 40 mm Width - Vinyl - Serial No Legend - White. | Onlinecomponents.com |
Label, Serial No, Pk100 | Newark Electronics |
Dosing gun | Transfer Multisort Elektronik |
Palm Button Assembly for valve, red anodized aluminum button | RS Americas |
F Rg6Q Compression, Nickel Pl. (Bulk,1Ea.) Pkg 100Pc/Bag. |Platinum Tools 18001 | Newark Electronics |
1800 Series Attachable Plug-In Loop-Powered Digital Indicator With 1 Negative-Positive-Negative (Npn) Switch |Noshok 1800-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 18001?
Additional datasheets, footprints and schematics for 18001 are listed on our Part Details page. You can also find images and similar parts to 18001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18001 fall under?
The 18001 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to 18001 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18001 you can contact the distributor directly for product support, shipping queries etc.
Is the 18001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18001 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell, Ralphs Industrial Electronic Supplies, Onlinecomponents.com and Newark Electronics have stock available or on a lead time for 18001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18001 often in real-time on the comparison pages.
What if I can't find stock of 18001?
You can fill out our help required form which you can use to request a quote for 18001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.