Status: | Unknown |
---|---|
Series: | AC Series |
RoHS: | Unknown |
Prices starting from US$43.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$44.59
|
No stock
|
Buy Now | |
Rapid Electronics
from US$50.95
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$49.40
|
10
in stock
|
Buy Now | |
Distrelec
from US$50.35
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$49.08
|
-
|
Buy Now | |
element14
from US$43.47
|
-
|
Buy Now | |
Carlton-Bates
from US$50.47
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Product Range | AC Series |
---|---|
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Voltage AC Max | 250V |
Contact Current AC Max | 5A |
Contact Voltage DC Max | 30V |
Contact Current DC Max | 5A |
Switches SPDT 5A 250V NO SEAL PLUNGER LEVER | Rapid Electronics |
Honeywell Basic / Snap Action Switches SPDT 5A 250 | Distrelec |
Switch, Safety Interlock, Spdt, 5A, 250V | Newark Electronics |
Switch, Door | Carlton-Bates |
Basic / Snap Action Switches SPDT 5A 250V NO SEAL PLUNGER LEVER | Sager |
Where can I find additional details, specifications and documents for a 17AC18-T?
Additional datasheets, footprints and schematics for 17AC18-T are listed on our Part Details page. You can also find images and similar parts to 17AC18-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 17AC18-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17AC18-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 17AC18-T fall under?
The 17AC18-T is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to 17AC18-T when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 17AC18-T you can contact the distributor directly for product support, shipping queries etc.
Is the 17AC18-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 17AC18-T have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 17AC18-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 17AC18-T often in real-time on the comparison pages.
What if I can't find stock of 17AC18-T?
You can fill out our help required form which you can use to request a quote for 17AC18-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.