Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interlock | Without |
---|---|
Number of Positions | 10 |
Number of Rows | 1 |
Closed End | With |
Threaded Flange | Without |
Contact Current Rating (Max) | 15A |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Wire Size | .05 – 3mm², 30 – 12AWG |
PCB Tail Length | .138in, 3.5mm |
Current Rating (Max) | 15A |
Voltage | 300VAC |
Housing Color | Black |
Housing Material | PA 66 |
Centerline (Pitch) | 5.08mm, .2in |
Screwless Terminal Block | No |
Connector Mounting Type | Board Mount |
Mounting Angle | Vertical |
Mating Angle | 270° (Top) |
Screw Flange | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Packaging Method | Box |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Header |
Header Type | Shrouded |
Block Type | PCB Mount |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
10Pos 5.08Mm Ce Vrt Hdr,trm Bk Rohs Compliant: Yes |Buchanan Te Connectivity 1-796637-0 | Newark Electronics |
Conn Shrouded Header HDR 10 POS 5.08mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-796637-0?
Additional datasheets, footprints and schematics for 1-796637-0 are listed on our Part Details page. You can also find images and similar parts to 1-796637-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-796637-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-796637-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-796637-0 fall under?
The 1-796637-0 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-796637-0 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-796637-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-796637-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-796637-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1-796637-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-796637-0 often in real-time on the comparison pages.
What if I can't find stock of 1-796637-0?
You can fill out our help required form which you can use to request a quote for 1-796637-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.