Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.47
|
204
in stock
|
Buy Now | |
Rapid Electronics
from US$6.28
|
653
in stock
|
Buy Now | |
TE Store
from US$9.57
|
535
in stock
|
Buy Now | |
TTI Europe
from US$4.52
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$6.33
|
395
in stock
|
Buy Now | |
Chip One Stop
from US$6.84
|
395
in stock
|
Buy Now | |
Farnell
from US$6.66
|
324
in stock
|
Buy Now | |
Distrelec
from US$5.64
|
258
in stock
|
Buy Now | |
element14
from US$5.88
|
32
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.55
|
14
in stock
|
Buy Now | |
Future Electronics
from US$5.82
|
-
|
Buy Now | |
Avnet America
from US$5.72
|
-
|
Buy Now | |
RS Americas
from US$7.77
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Rows | 1 |
Stacked Levels | With |
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Number of Positions | 10 |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material | Tin |
Contact Mount | Through Hole |
Wire Size | .05 – 3mm², 30 – 12AWG |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Centerline (Pitch) | .2in, 5.08mm |
Housing Material | PA 66 |
Housing Color | Green |
Screw Plating Material | Nickel |
Screw Size | M3 |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Material | Brass |
Mounting Angle | Right Angle |
Mating Angle | 180° |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Packaging Method | Box |
Wire Protection | With |
Block Type | Stacking Plug |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pluggable Terminal Blocks 10 POS 5.08MM R/A PL | Rapid Electronics |
10 POS 5.08MM R/A PLUG,TRM BLK Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Plug Wire-to-Board 10 .2" | PCB Terminal Block | Part Number: 1-796634-0 | Internal Number: 1-796634-0 | .2" | TE Connectivity | TE Store |
Pluggable Terminal Blocks 10 Pos 5.08Mm R/A Pl |Amp Te Connectivity 1-796634-0 | Newark Electronics |
PLUGGABLE TERMINAL BLOCKS CONNECTORS | Farnell |
TE Connectivity - AMP PCB 10 P 5.08MM R/A PLUGTRM BLK | Distrelec |
10 way screw terminal,5.08mm pitch | RS |
TERMINAL BLOCK, PLUGGABLE, 10POS, 12AWG | element14 |
Pluggable terminal block | Transfer Multisort Elektronik |
Plug 10 Position 5.08 mm Pitch 12-30 AWG Euro Style Terminal Block | Future Electronics |
Conn Terminal Block F 10 POS 5.08mm Screw RA Cable Mount 15A/Contact | Avnet America |
Non-Fused Trm Blk,10Way/Pole, Screw Down Terminals,30 to 12 AWG Cable Mount, Nylon | TE Connectivity 1-796634-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | 796634 Series |
RoHS: | Unknown |
Pitch Spacing | 5.08mm |
---|---|
No. of Positions | 10Ways |
Wire Size AWG Min | 30AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 3mm² |
Wire Connection Method | Screw |
Rated Current | 15A |
Rated Voltage | 300V |
Product Range | 796634 Series |
SVHC | Lead (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 1-796634-0?
Additional datasheets, footprints and schematics for 1-796634-0 are listed on our Part Details page. You can also find images and similar parts to 1-796634-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-796634-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-796634-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-796634-0 fall under?
The 1-796634-0 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-796634-0 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-796634-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-796634-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-796634-0 have stock available?
Authorised distributors including Rapid Electronics, TE Store, TTI Europe, Newark Electronics and Chip One Stop have stock available or on a lead time for 1-796634-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-796634-0 often in real-time on the comparison pages.
What if I can't find stock of 1-796634-0?
You can fill out our help required form which you can use to request a quote for 1-796634-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.