Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.50
|
282
in stock
|
Buy Now | |
TE Store
from US$2.90
|
4,968
in stock
|
Buy Now | |
Newark Electronics
from US$1.89
|
2,394
in stock
|
Buy Now | |
Avnet America
from US$1.88
|
2,394
in stock
|
Buy Now | |
element14
from US$2.70
|
282
in stock
|
Buy Now | |
Rapid Electronics
from US$3.97
|
250
in stock
|
Buy Now | |
Distrelec
from US$2.95
|
250
in stock
|
Buy Now | |
Boersig
from US$2.26
|
161
in stock
|
Buy Now | |
Heilind Electronics
from US$3.07
|
13
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.07
|
4
in stock
|
Buy Now | |
Future Electronics
from US$2.42
|
-
|
Buy Now | |
RS Americas
from US$3.51
|
-
|
Buy Now | |
TTI Europe
from US$1.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 16 |
---|---|
Row-to-Row Spacing | 4.14mm, .163in |
Number of Signal Positions | 0 |
PCB Mount Orientation | Vertical |
Number of Positions | 16 |
Number of Rows | 2 |
Contact Mating Area Plating Thickness | 150 – 350µin, 3.81 – 8.89µm |
Multiple Contact Types | Without |
Contact Termination Area Plating Thickness | 3.81µm, 150µin |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 9.5A |
Contact Retention | Without |
Contact Mating Area Plating Material | Tin |
Width | 9.83mm |
PCB Thickness (Recommended) | .062mm, 1.57in |
Height | 13.49mm |
Length | 39.83mm |
Operating Voltage | 600VAC, 600VDC |
Housing Color | White |
Centerline (Pitch) | .162in, 4.14mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
VDE Tested | No |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment Type | Chamfered Edges |
PCB Mount Retention Type | Boardlock |
Mating Alignment | With |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Mating Retention | With |
Mating Retention Type | Locking Tab |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 200 |
Packaging Method | Bag |
Sealable | No |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Contact Type | Pin |
Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .145in, 3.69mm |
Operating Temperature Range | -20 – 85°C, -4 – 185°F |
16P MINI UMNL HDR W/O DH SN Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): 4.14 mm Header Plug Wire-to-Board 16 | Rectangular Power Connector | Part Number: 1-794075-0 | Internal Number: 1-794075-0 | 4.14 mm | TE Connectivity | TE Store |
No. Of Contacts:16Contacts | Newark Electronics |
Conn Power PIN 16 POS 4.14mm Solder ST Thru-Hole 16 Terminal 1 Port | Avnet America |
WTB CONN, HEADER, 16POS, 2ROW, 4.14MM | element14 |
TE 1-794075-0 Mini Universal Mate-N-Lok Male Header Vertical Tin 2 x 8P White | Rapid Electronics |
TE Connectivity - AMP PWR CONN 16P MINI UMNL HDR W/O DH SN | Distrelec |
16P MINI UMNL HDR W/O DH SN | Heilind Electronics |
16 Position Dual Row Plug Detent Lock Mini-Universal MATE-N-LOK« Connector | Future Electronics |
UNIVERSAL MATE-N-LOK | RS Americas |
Where can I find additional details, specifications and documents for a 1-794075-0?
Additional datasheets, footprints and schematics for 1-794075-0 are listed on our Part Details page. You can also find images and similar parts to 1-794075-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794075-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794075-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794075-0 fall under?
The 1-794075-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-794075-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794075-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794075-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794075-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 1-794075-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794075-0 often in real-time on the comparison pages.
What if I can't find stock of 1-794075-0?
You can fill out our help required form which you can use to request a quote for 1-794075-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.