Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.13
|
134
in stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
2,374
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.51
|
791
in stock
|
Buy Now | |
Newark Electronics
from US$2.97
|
134
in stock
|
Buy Now | |
element14
from US$2.36
|
134
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now | |
Carlton-Bates
from US$0.49
|
-
|
Buy Now | |
Sager
from US$0.26
|
-
|
Buy Now |
Connector Type A | PH-707A Plug |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 610mm |
Current Rating | - |
Voltage Rating | - |
Jacket Color | Black |
Product Range | - |
Cable Length - Imperial | 2ft |
Power Cord, Phx707A, 0.6M, 1A, Black | Newark Electronics |
POWER CORD, PHX707A, 0.6M, 1A, BLACK | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Standoff Material | Brass |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Standoff Type | Swage Round Female |
Body Length | 4.7mm |
Product Range | - |
Overall Length | 7.4mm |
External Width | 6.4mm |
SVHC | No SVHC (15-Jan-2018) |
SWAGE THREADED STANDOFF 4-40 THRD FOR 1/16 PANEL | Heilind Electronics |
Swage Threaded Standoff 1/16 Panel Thickness | Future Electronics |
Standoff, Round Swage,1/4" O.D.,3/16" Long,4-40 Thread,1/16" Thick Panel, Brass | Keystone Electronics 1790-2 | RS Americas |
Customer Item | Carlton-Bates |
Standoffs & Spacers STANDOFF .187 ROUND | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 17902?
Additional datasheets, footprints and schematics for 17902 are listed on our Part Details page. You can also find images and similar parts to 17902 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 17902 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17902 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 17902 fall under?
The 17902 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 17902 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 17902 you can contact the distributor directly for product support, shipping queries etc.
Is the 17902 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 17902 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 17902.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 17902 often in real-time on the comparison pages.
What if I can't find stock of 17902?
You can fill out our help required form which you can use to request a quote for 17902 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.