Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From | IDC 26 Position Plug |
---|---|
Convert To | Screw Type 26 Position Terminal Block |
Rated Current | 1A |
Rated Voltage | - |
Product Range | - |
Connector Type | Terminal Block Interface |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Convert From | IDC 26 Position Plug |
---|---|
Convert To | Screw Type 26 Position Terminal Block |
Rated Current | 1A |
Connector Type | Terminal Block, Interface |
RoHS Compliant | Yes |
Interface Terminal Block, Cable-Tb 26 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a 1776630-1?
Additional datasheets, footprints and schematics for 1776630-1 are listed on our Part Details page. You can also find images and similar parts to 1776630-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776630-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776630-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776630-1 fall under?
The 1776630-1 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1776630-1 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776630-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776630-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776630-1 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 1776630-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776630-1 often in real-time on the comparison pages.
What if I can't find stock of 1776630-1?
You can fill out our help required form which you can use to request a quote for 1776630-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.